Slide Switch SPDT Through Hole
SWITCH SLIDE SPDT 4A 125V
SWITCH, SLIDE, SPST, 4A, 250V, THOUGH HOLE; Contact Configuration:SPST; Switch Operation:On-Off-On;
Slide Switches ON OFF ON FLUSH
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Slide Switches | Slide Switches | Slide Switches | Slide Switches | Slide Switches | Slide Switches |
| Product Number | 6926254P | 6926254 | 679-1888-ND | 25139NAB | 96C6561 | 25139NAB |
| Product Name | Slide Switches | Slide Switches | Slide Switches | Switches - Slide Switches | Switch, Slide, Spst, 4A, 250V, Though Hole; Contact Configuration Apem | Slide Switches |
| Terminal Type | Solder Terminals; Solder | Through hole | Straight PC Pins | |||
| Maintained Switch Function | Three Position (Center-OFF) | Maintained; Three Position (Center-OFF) | ||||
| Pole & Throw Specifications | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT); Single pole double throw (spdt) | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Single Throw (SPST) | |
| Actuator Material | Plastic | Plastic | ||||
| Actuator Type | Flush Handle | Flush Handle |