1K2 SWITCH EXTRA GOLD CONTACTS
| DigiKey | |
|---|---|
| Product Category | Slide Switches |
| Product Number | 19.03201.01-ND |
| Product Name | Slide Switches |
| Terminal Type | Straight PC Pins |
| Operating Temp | -40 to 185 F (-40 to 85 C) |
| Maintained Switch Function | Maintained; ON / ON (Low / High) |
| Pole & Throw Specifications | Single Pole, Double Throw (SPDT) |