E-Switch, Inc. Slide Switches 500ASSP1M2QE

Description
SLIDE, 3A, SPDT, On-On, PC Pin
Request a Quote Datasheet
Description
SLIDE, 3A, SPDT, On-On, PC Pin
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Slide Switches 1400-500ASSP1M2QE
SLIDE, 3A, SPDT, On-On, PC Pin

SLIDE, 3A, SPDT, On-On, PC Pin

Supplier's Site Datasheet
Slide Switches - EG2481-ND - DigiKey
Thief River Falls, MN, United States
Slide Switches
EG2481-ND
Slide Switches EG2481-ND
Slide Switch SPDT Through Hole

Slide Switch SPDT Through Hole

Buy Now Datasheet
Laguna Hills, CA, United States
Switches - Slide Switches
1222967-500ASSP1M2QE
Switches - Slide Switches 1222967-500ASSP1M2QE
Win Source Part Number: 1222967-500ASSP1M2QE Category: Switches>Slide Switches Series: 500A Termination Style: PC Pin Features: Epoxy Sealed Terminals Contact Finish: Silver Package: Tray Contact Material: Copper Alloy Actuator Material: Polyamide (PA), Nylon Voltage Rating - AC: 120 V Voltage Rating - DC: 28 V Standard Package: 63 Circuit: SPDT Contact Timing: Not Specified Switch Function: On-On Actuator Type: Standard Actuator Length: 3.10mm Switch Travel: 3.05mm Electrical Life: 30,000 Cycles Mechanical Life: 30,000 Cycles Mounting Type: Through Hole Temperature Range - Operating: -30°C ~ 85°C Alternative Parts (Cross-Reference): 500ASSP-1M2QE; ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 3A (AC/DC) REACH Status: REACH Unaffected HTSUS: 8536.50.9050 Mfr: E-Switch Other Names: EG2481,Q11815708,T55 1002 Base Product Number: 500ASSP1

Win Source Part Number: 1222967-500ASSP1M2QE
Category: Switches>Slide Switches
Series: 500A
Termination Style: PC Pin
Features: Epoxy Sealed Terminals
Contact Finish: Silver
Package: Tray
Contact Material: Copper Alloy
Actuator Material: Polyamide (PA), Nylon
Voltage Rating - AC: 120 V
Voltage Rating - DC: 28 V
Standard Package: 63
Circuit: SPDT
Contact Timing: Not Specified
Switch Function: On-On
Actuator Type: Standard
Actuator Length: 3.10mm
Switch Travel: 3.05mm
Electrical Life: 30,000 Cycles
Mechanical Life: 30,000 Cycles
Mounting Type: Through Hole
Temperature Range - Operating: -30°C ~ 85°C
Alternative Parts (Cross-Reference): 500ASSP-1M2QE;
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 3A (AC/DC)
REACH Status: REACH Unaffected
HTSUS: 8536.50.9050
Mfr: E-Switch
Other Names: EG2481,Q11815708,T551002
Base Product Number: 500ASSP1

Buy Now Datasheet
Sheung Wan, Hong Kong
Slide Switches
500ASSP1M2QE
Slide Switches 500ASSP1M2QE
Slide Switches SPDT 3A ON-ON PC MT

Slide Switches SPDT 3A ON-ON PC MT

Buy Now Datasheet
Switches - Slide Switches 500ASSP1M2QE
SWITCH SLIDE SPDT 3A 120V

SWITCH SLIDE SPDT 3A 120V

Supplier's Site
Slide Switch, Spdt, 3A, 120Vac, 28Vdc; Contact Configuration E-Switch - 16N1287 - Newark, An Avnet Company
Chicago, IL, United States
Slide Switch, Spdt, 3A, 120Vac, 28Vdc; Contact Configuration E-Switch
16N1287
Slide Switch, Spdt, 3A, 120Vac, 28Vdc; Contact Configuration E-Switch 16N1287
SLIDE SWITCH, SPDT, 3A, 120VAC, 28VDC; Contact Configuration:SPDT; Switch Operation:On-None-On ; Switch Mounting:Panel Mount; Product Range:-; Contact Current Max:3A; Contact Voltage AC Max:120V; Contact Voltage DC Max:28V RoHS Compliant: Yes

SLIDE SWITCH, SPDT, 3A, 120VAC, 28VDC; Contact Configuration:SPDT; Switch Operation:On-None-On; Switch Mounting:Panel Mount; Product Range:-; Contact Current Max:3A; Contact Voltage AC Max:120V; Contact Voltage DC Max:28V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Slide Switches Slide Switches Slide Switches Slide Switches Slide Switches Slide Switches
Product Number 1400-500ASSP1M2QE EG2481-ND 1222967-500ASSP1M2QE 500ASSP1M2QE 500ASSP1M2QE 16N1287
Product Name Slide Switches Slide Switches Switches - Slide Switches Slide Switches Switches - Slide Switches Slide Switch, Spdt, 3A, 120Vac, 28Vdc; Contact Configuration E-Switch
Terminal Type Straight PC Pins Straight PC Pins Panel Mount
Maintained Switch Function Maintained; ON / ON (Low / High) Maintained; ON / ON (Low / High) ON / ON (Low / High)
Pole & Throw Specifications Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT); SPDT Single Pole, Double Throw (SPDT)
Current Rating 3 amps 3 amps 3 amps 3 amps
Features Illuminated Switch
Unlock Full Specs
to access all available technical data

Similar Products

Slide Switches - 1825204-3 - TE Connectivity
Specs
Agency Approvals UL Listed
Current Rating 0.3000 amps
Base Material Metal
View Details
3 suppliers
Slide Switches - 7347277 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Through hole
Pole & Throw Specifications Single Pole, Double Throw (SPDT); Single pole double throw (spdt)
Actuator Material Plastic
View Details
Slide Switch in Commercial and Military Grades - SL - OTTO Controls
Specs
Actuator Type Flush Handle; Raised Handle
Features Dustproof
Operating Temp -67 to 185 F (-55 to 85 C)
View Details
Double-pole, Double-throw Voltage Selector - 83710030 - Interpower
Specs
Operating Temp 185 F (85 C)
Pole & Throw Specifications Double Pole, Double Throw (DPDT)
Current Rating 5 to 10 amps
View Details