TE Connectivity Slide Switches 1571600-1

Description
Body Features Actuator Color : Black Actuator Material : POM Actuator Orientation : Top Actuator Profile : Extended Actuator Travel : 4.01 MM  [.158 INCH ] Product Orientation : Vertical Configuration Features Configuration (Pole-Throw) : Double Pole - Five Throw Number of Actuators : Single Number of Positions : 5 Contact Features Contact Base Material : Copper Alloy Switch Contact Plating Material : Silver Dimensions Actuator Length : 12 MM  [.472 INCH ] Product Length : 36.5 MM  [1.437 INCH ] Product Width : 9.1 MM  [.358 INCH ] Electrical Characteristics Contact Current Rating (AMP) : .5 Operating Voltage (VDC) : 50 Industry Standards UL Flammability Rating : UL 94HB Other Grade : Economy Product Type Features Actuator Type : Slide Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 2.6 MM  [.102 INCH ]
Request a Quote Datasheet
Description
Body Features Actuator Color : Black Actuator Material : POM Actuator Orientation : Top Actuator Profile : Extended Actuator Travel : 4.01 MM  [.158 INCH ] Product Orientation : Vertical Configuration Features Configuration (Pole-Throw) : Double Pole - Five Throw Number of Actuators : Single Number of Positions : 5 Contact Features Contact Base Material : Copper Alloy Switch Contact Plating Material : Silver Dimensions Actuator Length : 12 MM  [.472 INCH ] Product Length : 36.5 MM  [1.437 INCH ] Product Width : 9.1 MM  [.358 INCH ] Electrical Characteristics Contact Current Rating (AMP) : .5 Operating Voltage (VDC) : 50 Industry Standards UL Flammability Rating : UL 94HB Other Grade : Economy Product Type Features Actuator Type : Slide Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 2.6 MM  [.102 INCH ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Slide Switches - 1571600-1 - TE Connectivity
Berwyn, PA, United States
Slide Switches
1571600-1
Slide Switches 1571600-1
Body Features Actuator Color : Black Actuator Material : POM Actuator Orientation : Top Actuator Profile : Extended Actuator Travel : 4.01 MM  [.158 INCH ] Product Orientation : Vertical Configuration Features Configuration (Pole-Throw) : Double Pole - Five Throw Number of Actuators : Single Number of Positions : 5 Contact Features Contact Base Material : Copper Alloy Switch Contact Plating Material : Silver Dimensions Actuator Length : 12 MM  [.472 INCH ] Product Length : 36.5 MM  [1.437 INCH ] Product Width : 9.1 MM  [.358 INCH ] Electrical Characteristics Contact Current Rating (AMP) : .5 Operating Voltage (VDC) : 50 Industry Standards UL Flammability Rating : UL 94HB Other Grade : Economy Product Type Features Actuator Type : Slide Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 2.6 MM  [.102 INCH ]

Body Features


  • Actuator Color : Black
  • Actuator Material : POM
  • Actuator Orientation : Top
  • Actuator Profile : Extended
  • Actuator Travel : 4.01 MM  [.158 INCH ]
  • Product Orientation : Vertical

Configuration Features


  • Configuration (Pole-Throw) : Double Pole - Five Throw
  • Number of Actuators : Single
  • Number of Positions : 5

Contact Features


  • Contact Base Material : Copper Alloy
  • Switch Contact Plating Material : Silver

Dimensions


  • Actuator Length : 12 MM  [.472 INCH ]
  • Product Length : 36.5 MM  [1.437 INCH ]
  • Product Width : 9.1 MM  [.358 INCH ]

Electrical Characteristics


  • Contact Current Rating (AMP) : .5
  • Operating Voltage (VDC) : 50

Industry Standards


  • UL Flammability Rating : UL 94HB

Other


  • Grade : Economy

Product Type Features


  • Actuator Type : Slide

Termination Features


  • Termination Method to PCB : Through Hole - Solder
  • Termination Post & Tail Length : 2.6 MM  [.102 INCH ]
Buy Now
Slide Switches - A112404-ND - DigiKey
Thief River Falls, MN, United States
Slide Switches
A112404-ND
Slide Switches A112404-ND
Slide Switch DP5T Through Hole

Slide Switch DP5T Through Hole

Buy Now Datasheet
Sheung Wan, Hong Kong
Slide Switches
1571600-1
Slide Switches 1571600-1
Slide Switches SLD SW DP5T 0.5 Amp

Slide Switches SLD SW DP5T 0.5 Amp

Buy Now Datasheet
Shenzhen, China
Switches - Slide Switches
1571600-1
Switches - Slide Switches 1571600-1
SWITCH SLIDE DP5T 500MA 50V

SWITCH SLIDE DP5T 500MA 50V

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Slide Switches Slide Switches Slide Switches Slide Switches
Product Number 1571600-1 A112404-ND 1571600-1 1571600-1
Product Name Slide Switches Slide Switches Slide Switches Switches - Slide Switches
Agency Approvals UL Listed
Current Rating 0.5000 amps 0.5000 amps 0.5000 amps
Base Material Metal
Actuator Material Plastic Plastic
Terminal Type Straight PC Pins
Unlock Full Specs
to access all available technical data

Similar Products

Slide Switches - 5-1437580-9 - TE Connectivity
Specs
Terminal Type Straight PC Pins
Agency Approvals UL Listed
Current Rating 0.3000 amps
View Details
Slide Switches - 2-1825011-2 - TE Connectivity
Specs
Agency Approvals UL Listed
Pole & Throw Specifications Four Pole - Double Throw
Current Rating 0.4000 amps
View Details
3 suppliers
Switches - Slide Switches - MHS222 - Shenzhen Shengyu Electronics Technology Limited
Specs
Operating Temp -4 to 185 F (-20 to 85 C)
Maintained Switch Function ON / ON (Low / High)
Momentary Switch Function Other Momentary Contact; On-On
View Details
Slide Switches - ASE62L - VAST STOCK CO., LIMITED
View Details
3 suppliers