SWITCH SLIDE DPDT 0.4VA 20V
| DigiKey | |
|---|---|
| Product Category | Slide Switches |
| Product Number | 2449-1203A1BREB-ND |
| Product Name | Slide Switches |
| Terminal Type | Solder Terminals |
| Operating Temp | -40 to 185 F (-40 to 85 C) |
| Maintained Switch Function | Maintained; Three Position (Center-OFF) |