E-Switch, Inc. Slide Switches 500SSP1S1M6QEB

Description
SLIDE, 5A, SPDT, On-On, PC Pin
Request a Quote Datasheet
Description
SLIDE, 5A, SPDT, On-On, PC Pin
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Slide Switches 1400-500SSP1S1M6QEB
SLIDE, 5A, SPDT, On-On, PC Pin

SLIDE, 5A, SPDT, On-On, PC Pin

Supplier's Site Datasheet
Slide Switches - 500SSP1S1M6QEB-ND - DigiKey
Thief River Falls, MN, United States
Slide Switches
500SSP1S1M6QEB-ND
Slide Switches 500SSP1S1M6QEB-ND
Slide Switch SPDT Panel Mount, Right Angle

Slide Switch SPDT Panel Mount, Right Angle

Buy Now Datasheet
Switches - Slide Switches 500SSP1S1M6QEB
SWITCH SLIDE SPDT 5A 120V

SWITCH SLIDE SPDT 5A 120V

Supplier's Site
Slide Switch, Spdt, 5A, 120Vac, Th; Contact Configuration E-Switch - 76T8527 - Newark, An Avnet Company
Chicago, IL, United States
Slide Switch, Spdt, 5A, 120Vac, Th; Contact Configuration E-Switch
76T8527
Slide Switch, Spdt, 5A, 120Vac, Th; Contact Configuration E-Switch 76T8527
SLIDE SWITCH, SPDT, 5A, 120VAC, TH; Contact Configuration:SPDT; Switch Operation:On-None-On ; Switch Mounting:Through Hole; Product Range:500 Series; Contact Current Max:5A; Contact Voltage AC Max:120V; Contact Voltage DC Max:28V RoHS Compliant: Yes

SLIDE SWITCH, SPDT, 5A, 120VAC, TH; Contact Configuration:SPDT; Switch Operation:On-None-On; Switch Mounting:Through Hole; Product Range:500 Series; Contact Current Max:5A; Contact Voltage AC Max:120V; Contact Voltage DC Max:28V RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Slide Switches
500SSP1S1M6QEB
Slide Switches 500SSP1S1M6QEB
Slide Switches 5A 120VAC or 28VDC On-None-On SPDT

Slide Switches 5A 120VAC or 28VDC On-None-On SPDT

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Slide Switches Slide Switches Slide Switches Slide Switches Slide Switches
Product Number 1400-500SSP1S1M6QEB 500SSP1S1M6QEB-ND 500SSP1S1M6QEB 76T8527 500SSP1S1M6QEB
Product Name Slide Switches Slide Switches Switches - Slide Switches Slide Switch, Spdt, 5A, 120Vac, Th; Contact Configuration E-Switch Slide Switches
Terminal Type Straight PC Pins Straight PC Pins Through Hole
Maintained Switch Function Maintained; ON / ON (Low / High) Maintained; ON / ON (Low / High) ON / ON (Low / High)
Pole & Throw Specifications Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT); SPDT Single Pole, Double Throw (SPDT)
Current Rating 5 amps 5 amps 5 amps 5 amps
Features Illuminated Switch
Unlock Full Specs
to access all available technical data

Similar Products

Slide Switches - 7347328 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Solder Terminals; Solder
Pole & Throw Specifications Single Pole, Double Throw (SPDT); Single pole double throw (spdt)
Actuator Material Plastic
View Details
Slide Switch in Commercial and Military Grades - SL - OTTO Controls
Specs
Actuator Type Flush Handle; Raised Handle
Features Dustproof
Operating Temp -67 to 185 F (-55 to 85 C)
View Details
Contact Configuration Te Connectivity - 30AC3536 - Newark, An Avnet Company
Specs
Terminal Type Through Hole
Pole & Throw Specifications Single Pole, Double Throw (SPDT)
Current Rating 0.0500 amps
View Details