Slide Switch SPDT Through Hole, Right Angle, Vertical
SWITCH SLIDE SPDT 5A 125V
Slide Switches Slide Switch SPDT ON-NONE-ON
SWITCH, SLIDE, SPDT, 5A, 250V, THD; Contact Configuration:SPDT; Switch Operation:On-None-On
| DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Slide Switches | Slide Switches | Slide Switches | Slide Switches |
| Product Number | 48ASSP1S1M7QBT-ND | 48ASSP1S1M7QBT | 48ASSP1S1M7QBT | 04M2923 |
| Product Name | Slide Switches | Switches - Slide Switches | Slide Switches | Switch, Slide, Spdt, 5A, 250V, Thd; Contact Configuration Grayhill |
| Terminal Type | Straight PC Pins | |||
| Features | Illuminated Switch | |||
| Operating Temp | -22 to 185 F (-30 to 85 C) | -22 to 185 F (-30 to 85 C) | ||
| Maintained Switch Function | Maintained; ON / ON (Low / High) | ON / ON (Low / High) | ||
| Pole & Throw Specifications | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) |