The Switch, Slide, SPDT-CO, 500mA, Through Hole, part number 52F518, is a miniature single-pole changeover switch designed for PCB applications. It features a compact design with 2.54 mm pitch pins and is suitable for use as a jumper replacement. The switch has a nominal operating voltage of 12 V and can handle a maximum current of 500 mA, with a maximum voltage rating of 24 V. The switch is constructed with gold-plated contacts, ensuring high reliability and low contact resistance of less than 22 m,Ѷ. It has a mechanical lifetime of 10,000 operations and an electrical life of 1,000 operations under nominal conditions. The actuator position is opposite to the switch contact, and it is available in both straight and right-angled configurations. Environmental specifications include an operating temperature range of -40 °C to +85 °C, with resistance to damp heat and saline mist, making it suitable for various applications. The switch is fully sealed for solvent cleaning, enhancing its durability in challenging environments.
Slide Switch SPDT Through Hole
Slide Switches 1K2 BLK ACT GOLD STRT MNT
SWITCH, SLIDE, SPDT-CO, 500mA, THOUGH HOLE; Contact Configuration:SPDT-C
SWITCH SLIDE SPDT 0.5A 24V
EAO - 09.03290.01 - SWITCH, SLIDE, SPDT-CO, 500mA, THOUGH HOLE
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Slide Switches | Slide Switches | Slide Switches | Slide Switches | Slide Switches |
| Product Number | 1948-1087-ND | 09.03290.01 | 52F518 | 09.03290.01 | 225-09.03290.01 |
| Product Name | Slide Switches | Slide Switches | Switch, Slide, Spdt-Co, 500Ma, Though Hole; Contact Configuration Eao | Switches - Slide Switches | EAO - 09.03290.01 - SWITCH, SLIDE, SPDT-CO, 500mA, THOUGH HOLE |
| Terminal Type | Straight PC Pins | ||||
| Operating Temp | -40 to 185 F (-40 to 85 C) | -40 to 185 F (-40 to 85 C) | -40 to 185 F (-40 to 85 C) | ||
| Maintained Switch Function | Maintained; ON / ON (Low / High) | ON / ON (Low / High) | |||
| Pole & Throw Specifications | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) |