Manufacturer: Apem Inc.
Win Source Part Number: 906049-25349NA
Series: 25000N
Operating Temperature Range: -40°C ~ 85°C
Features: Slide Switch DPDT Through Hole, Right Angle
Package: Bulk
Mounting: Through Hole, Right Angle
Family Name: 25349N
Categories: Switches
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 16 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.50.9050
Other Part Number: 679-1897, Q5857714, 25349NA-ND
Slide Switch DPDT Through Hole, Right Angle
Slide Switches DPDT 4A 125V STD On-Off-On
SWITCH SLIDE DPDT 4A 125V
SWITCH, SLIDE, DPDT, 4A, 250V, THD; Contact Configuration:DPDT; Switch Operation:On-Off-On;
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Slide Switches | Slide Switches | Slide Switches | Slide Switches | Slide Switches |
| Product Number | 906049-25349NA | 679-1897-ND | 25349NA | 25349NA | 96C6573 |
| Product Name | Slide Switches - 25349NA | Slide Switches | Slide Switches | Switches - Slide Switches | Switch, Slide, Dpdt, 4A, 250V, Thd; Contact Configuration Apem |
| Terminal Type | Straight PC Pins | ||||
| Features | Illuminated Switch | ||||
| Operating Temp | -40 to 185 F (-40 to 85 C) | -40 to 185 F (-40 to 85 C) | |||
| Maintained Switch Function | Maintained; Three Position (Center-OFF) | ||||
| Pole & Throw Specifications | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT); DPDT | Double Pole, Double Throw (DPDT) |