E-Switch, Inc. Slide Switches 500RDP3S1M2RE

Description
SLIDE, 0.4VA, DPDT, On-Off-On, PC Pin, IP67
Request a Quote Datasheet
Description
SLIDE, 0.4VA, DPDT, On-Off-On, PC Pin, IP67
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Slide Switches 1400-500RDP3S1M2RE
SLIDE, 0.4VA, DPDT, On-Off-On, PC Pin, IP67

SLIDE, 0.4VA, DPDT, On-Off-On, PC Pin, IP67

Supplier's Site Datasheet
Slide Switches - 500RDP3S1M2RE-ND - DigiKey
Thief River Falls, MN, United States
Slide Switches
500RDP3S1M2RE-ND
Slide Switches 500RDP3S1M2RE-ND
Slide Switch DPDT Through Hole

Slide Switch DPDT Through Hole

Buy Now Datasheet
Slide Switch, Dpdt, 0.4Va, 20V, Th; Contact Configuration E-Switch - 76T8521 - Newark, An Avnet Company
Chicago, IL, United States
Slide Switch, Dpdt, 0.4Va, 20V, Th; Contact Configuration E-Switch
76T8521
Slide Switch, Dpdt, 0.4Va, 20V, Th; Contact Configuration E-Switch 76T8521
SLIDE SWITCH, DPDT, 0.4VA, 20V, TH; Contact Configuration:DPDT; Switch Operation:On-Off-On; Switch Mounting:Through Hole; Product Range:500R Series; Contact Current Max:-; Contact Voltage AC Max:20V; Contact Voltage DC Max:20V RoHS Compliant: Yes

SLIDE SWITCH, DPDT, 0.4VA, 20V, TH; Contact Configuration:DPDT; Switch Operation:On-Off-On; Switch Mounting:Through Hole; Product Range:500R Series; Contact Current Max:-; Contact Voltage AC Max:20V; Contact Voltage DC Max:20V RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Slide Switches
500RDP3S1M2RE
Slide Switches 500RDP3S1M2RE
Slide Switches Slide Switch DPDT 0.4VA PCB

Slide Switches Slide Switch DPDT 0.4VA PCB

Buy Now Datasheet
Shenzhen, China
Switches - Slide Switches
500RDP3S1M2RE
Switches - Slide Switches 500RDP3S1M2RE
SWITCH SLIDE DPDT 0.4VA 20V

SWITCH SLIDE DPDT 0.4VA 20V

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Slide Switches Slide Switches Slide Switches Slide Switches Slide Switches
Product Number 1400-500RDP3S1M2RE 500RDP3S1M2RE-ND 76T8521 500RDP3S1M2RE 500RDP3S1M2RE
Product Name Slide Switches Slide Switches Slide Switch, Dpdt, 0.4Va, 20V, Th; Contact Configuration E-Switch Slide Switches Switches - Slide Switches
Terminal Type Straight PC Pins Straight PC Pins Through Hole
Features Dustproof; Weather Resistant or Waterproof Illuminated Switch
Maintained Switch Function Maintained; Three Position (No Center-OFF) Maintained; Three Position (Center-OFF)
Pole & Throw Specifications Double Pole, Double Throw (DPDT) Double Pole, Double Throw (DPDT) Double Pole, Double Throw (DPDT) Double Pole, Double Throw (DPDT); DPDT
Operating Temp -4 to 176 F (-20 to 80 C) -4 to 176 F (-20 to 80 C)
Unlock Full Specs
to access all available technical data

Similar Products

Slide Switches - 429498 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Through hole
Pole & Throw Specifications Single Pole, Double Throw (SPDT); Single pole double throw (spdt)
Actuator Material Plastic
View Details
Subminiature Slide - AS11CH - NKK Switches
Specs
Terminal Type PC Pin
Current Rating 0.4000 amps
AC Voltage Rating 28 volts
View Details
6 suppliers
Slide Switches - 1571982-4 - TE Connectivity
Specs
Agency Approvals UL Listed
Current Rating 0.4000 amps
Base Material Metal
View Details
3 suppliers
Double-pole, Double-throw Voltage Selector - 83710030 - Interpower
Specs
Operating Temp 185 F (85 C)
Pole & Throw Specifications Double Pole, Double Throw (DPDT)
Current Rating 5 to 10 amps
View Details