Slide Switch DPDT Through Hole, Right Angle
SWITCH SLIDE DPDT 4A 125V
SWITCH, SLIDE, DPDT, 4A, 250V, THD; Contact Configuration:DPDT; Switch Operation:On-On; Product Range:25000N Series; Contact Current Max:4A; Contact Voltage AC Max:250V; Contact Voltage DC Max:30V; Orientation:Right Angle RoHS Compliant: Yes
Slide Switches DPDT 4A 125V STD On-Off-On
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Slide Switches | Slide Switches | Slide Switches | Slide Switches |
| Product Number | 679-1896-ND | 25346NA6 | 96C6572 | 25346NA6 |
| Product Name | Slide Switches | Switches - Slide Switches | Switch, Slide, Dpdt, 4A, 250V, Thd; Contact Configuration Apem | Slide Switches |
| Terminal Type | Straight PC Pins | |||
| Features | Illuminated Switch | |||
| Operating Temp | -40 to 185 F (-40 to 85 C) | -40 to 185 F (-40 to 85 C) | ||
| Maintained Switch Function | Maintained; ON / ON (Low / High) | ON / ON (Low / High) | ||
| Pole & Throw Specifications | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT); DPDT | Double Pole, Double Throw (DPDT) |