DigiKey Datasheets for Capacitors

Capacitors are electronic components used for storing charge and energy. In their simplest form, capacitors consist of two conducting plates separated by an insulating material called the dielectric.
Capacitors: Learn more

Page: 1 500 1000 1250 1300 1350 1400 1450 1500 1520 1530 1540 1550 1560 1570 1579 1580 1581 1582 1583 1584 1585 1586 1587 1588 1589 1590 1591 1600 1610 1620 1630 1640 1650 1700 1750 1800 1808
Product Name Notes
.470UF 25.0V
0.1µF Isolated Capacitor 2 Array 25V X7R 0504 (1410 Metric)
0.1µF Molded Tantalum Capacitors 35V Axial 26Ohm @ 100kHz
0.1µF Molded Tantalum Capacitors 35V Axial 26Ohm
0.1µF Molded Tantalum Capacitors 50V Axial 26Ohm
0.15µF Molded Tantalum Capacitors 35V Axial 21Ohm @ 100kHz
0.15µF Molded Tantalum Capacitors 35V Axial 21Ohm
0.15µF Molded Tantalum Capacitors 50V Axial 21Ohm
0.22µF Molded Tantalum Capacitors 35V Axial 17Ohm @ 100kHz
0.22µF Molded Tantalum Capacitors 35V Axial 17Ohm
0.22µF Molded Tantalum Capacitors 50V Axial 17Ohm
0.25µF Film Capacitor 2000V (2kV) Paper, Metallized Radial, Can
0.27µF Molded Tantalum Capacitors 35V Axial 17Ohm @ 100kHz
0.33µF Molded Tantalum Capacitors 35V Axial 15Ohm
0.47µF Molded Tantalum Capacitors 25V Axial 16Ohm
0.47µF Molded Tantalum Capacitors 35V Axial 13Ohm @ 100kHz
0.47µF Molded Tantalum Capacitors 35V Axial 13Ohm
0.5µF Film Capacitor 1500V (1.5kV) Paper, Metallized Radial, Can
0.5µF Film Capacitor 2000V (2kV) Paper, Metallized Radial, Can
0.5µF Film Capacitor 3000V (3kV) Paper, Metallized Radial, Can
0.68µF Molded Tantalum Capacitors 25V Axial 12Ohm
1µF Film Capacitor 1500V (1.5kV) Paper, Metallized Radial, Can
1µF Film Capacitor 2000V (2kV) Paper, Metallized Radial, Can
1µF Film Capacitor 3000V (3kV) Paper, Metallized Radial, Can
1µF Hermetically Sealed Tantalum Capacitors 50V Axial 8Ohm
1µF Molded Tantalum Capacitors 20V Axial 10Ohm @ 100kHz
1µF Molded Tantalum Capacitors 20V Axial 10Ohm
1µF Molded Tantalum Capacitors 25V Axial 10Ohm @ 100kHz
1µF Molded Tantalum Capacitors 25V Axial 10Ohm
1µF Molded Tantalum Capacitors 35V Axial 8Ohm @ 100kHz
1µF Molded Tantalum Capacitors 35V Axial 8Ohm
1µF Molded Tantalum Capacitors 50V Axial 8Ohm @ 100kHz
1µF Molded Tantalum Capacitors 50V Axial 8Ohm
1µF Molded Tantalum Capacitors 50V Axial
1.00UF 15.0V
1.00UF 35.0V
1.5µF Molded Tantalum Capacitors 15V Axial 10Ohm
1.5µF Molded Tantalum Capacitors 20V Axial 9Ohm
1.5µF Molded Tantalum Capacitors 25V Axial 8Ohm
1.5µF Molded Tantalum Capacitors 35V Axial 6Ohm @ 100kHz
1.5µF Molded Tantalum Capacitors 35V Axial 6Ohm
1.7µF Hermetically Sealed Tantalum Capacitors 125V Axial 15.61Ohm
1.80UF 25.0V
10µF Hermetically Sealed Tantalum Capacitors 100V Axial 5.97Ohm
10µF Hermetically Sealed Tantalum Capacitors 125V Axial, Can 5.5Ohm @ 120Hz
10µF Hermetically Sealed Tantalum Capacitors 125V Nonstandard 5.5Ohm @ 120Hz
10µF Hermetically Sealed Tantalum Capacitors 20V Axial 2.9Ohm
10µF Hermetically Sealed Tantalum Capacitors 25V Axial 5.31Ohm
10µF Hermetically Sealed Tantalum Capacitors 35V Axial 2Ohm @ 100kHz
10µF Hermetically Sealed Tantalum Capacitors 50V Axial 5.31Ohm
10µF Molded Tantalum Capacitors 10V Axial 5Ohm @ 100kHz
10µF Molded Tantalum Capacitors 10V Axial 5Ohm
10µF Molded Tantalum Capacitors 6V Axial 6Ohm
10.0UF 10.0V
100µF Hermetically Sealed Tantalum Capacitors 125V Axial, Can 1.8Ohm @ 120Hz
100µF Hermetically Sealed Tantalum Capacitors 15V Axial 3.98Ohm
100µF Hermetically Sealed Tantalum Capacitors 20V Axial 600mOhm @ 100kHz
100µF Hermetically Sealed Tantalum Capacitors 20V Axial 600mOhm
100µF Hermetically Sealed Tantalum Capacitors 30V Axial 500mOhm @ 100kHz
100µF Hermetically Sealed Tantalum Capacitors 35V Axial 500mOhm @ 100kHz
100µF Hermetically Sealed Tantalum Capacitors 35V Axial 500mOhm
100µF Hermetically Sealed Tantalum Capacitors 60V Axial 2.52Ohm
100.UF 20.0V
1000µF Hermetically Sealed Tantalum Capacitors 60V Axial, Can 500mOhm @ 120Hz
1000µF Hermetically Sealed Tantalum Capacitors 6V Axial 120mOhm @ 100kHz
1000µF Hermetically Sealed Tantalum Capacitors 75V Axial, Can 500mOhm
110µF Hermetically Sealed Tantalum Capacitors 75V Axial, Can 1.3Ohm @ 120Hz
12µF Hermetically Sealed Tantalum Capacitors 75V Axial 1.6Ohm @ 100kHz
120µF Hermetically Sealed Tantalum Capacitors 15V Axial 800mOhm @ 100kHz
120µF Hermetically Sealed Tantalum Capacitors 20V Axial 600mOhm @ 100kHz
120µF Hermetically Sealed Tantalum Capacitors 50V Axial 2.49Ohm
120.UF 10.0V
15µF Hermetically Sealed Tantalum Capacitors 100V Axial, Can 3.5Ohm @ 120Hz
15µF Hermetically Sealed Tantalum Capacitors 100V Nonstandard 3.5Ohm @ 120Hz
15µF Hermetically Sealed Tantalum Capacitors 15V Axial 4.42Ohm
15µF Hermetically Sealed Tantalum Capacitors 20V Axial 2.3Ohm
15µF Hermetically Sealed Tantalum Capacitors 30V Axial 2Ohm @ 100kHz
15µF Hermetically Sealed Tantalum Capacitors 30V Axial 4.42Ohm
15µF Hermetically Sealed Tantalum Capacitors 75V Axial 1.2Ohm @ 100kHz
15µF Hermetically Sealed Tantalum Capacitors 75V Axial 1.2Ohm
15µF Hermetically Sealed Tantalum Capacitors 75V Axial 5.31Ohm
15µF Molded Tantalum Capacitors 6V Axial 5Ohm
150µF Hermetically Sealed Tantalum Capacitors 100V Axial, Can 1.6Ohm @ 120Hz
150µF Hermetically Sealed Tantalum Capacitors 125V Axial, Can 1.6Ohm @ 120Hz
150µF Hermetically Sealed Tantalum Capacitors 15V Axial 600mOhm @ 100kHz
150µF Hermetically Sealed Tantalum Capacitors 60V Axial, Can 1.1Ohm @ 120Hz
150.UF 15.0V
18µF Hermetically Sealed Tantalum Capacitors 30V Axial 2Ohm @ 100kHz
2µF Film Capacitor 2000V (2kV) Paper, Metallized Radial, Can
2.2µF Hermetically Sealed Tantalum Capacitors 20V Axial 7Ohm
2.2µF Molded Tantalum Capacitors 10V Axial 13Ohm
2.2µF Molded Tantalum Capacitors 15V Axial 8Ohm
2.2µF Molded Tantalum Capacitors 15V Axial
2.2µF Molded Tantalum Capacitors 20V Axial 7Ohm
2.2µF Molded Tantalum Capacitors 25V Axial 6Ohm @ 100kHz
2.2µF Molded Tantalum Capacitors 25V Axial 6Ohm
2.20UF 20.0V
2.20UF 25.0V
2.5µF Hermetically Sealed Tantalum Capacitors 100V Axial 10.62Ohm
20µF Hermetically Sealed Tantalum Capacitors 10V Axial 3.98Ohm
22µF Hermetically Sealed Tantalum Capacitors 15V Axial 2Ohm
22µF Hermetically Sealed Tantalum Capacitors 20V Axial 1.8Ohm @ 100kHz
22µF Hermetically Sealed Tantalum Capacitors 25V Axial 4.22Ohm
22µF Hermetically Sealed Tantalum Capacitors 50V Axial 1Ohm @ 100kHz
22µF Hermetically Sealed Tantalum Capacitors 60V Axial 1Ohm @ 100kHz
22µF Hermetically Sealed Tantalum Capacitors 75V Axial 5.13Ohm
22.0UF 35.0V
22.0UF 50.0V
220µF Hermetically Sealed Tantalum Capacitors 100V Axial, Can 1.2Ohm @ 120Hz
220µF Hermetically Sealed Tantalum Capacitors 10V Axial 600mOhm @ 100kHz
220µF Hermetically Sealed Tantalum Capacitors 10V Axial 600mOhm
220µF Hermetically Sealed Tantalum Capacitors 50V Axial, Can 900mOhm @ 120Hz
220.UF 10.0V
27µF Hermetically Sealed Tantalum Capacitors 125V Axial 3.54Ohm
27µF Hermetically Sealed Tantalum Capacitors 20V Axial 1.8Ohm @ 100kHz
27µF Hermetically Sealed Tantalum Capacitors 20V Axial 1.8Ohm
270µF Hermetically Sealed Tantalum Capacitors 25V Axial 2.7Ohm
3.3µF Hermetically Sealed Tantalum Capacitors 15V Axial 6Ohm
3.3µF Molded Tantalum Capacitors 10V Axial 10Ohm
3.3µF Molded Tantalum Capacitors 6V Axial 13Ohm
3.6µF Hermetically Sealed Tantalum Capacitors 125V Axial 11.05Ohm
30µF Hermetically Sealed Tantalum Capacitors 6V Axial 3.98Ohm
33µF Hermetically Sealed Tantalum Capacitors 10V Axial 2.1Ohm
33µF Hermetically Sealed Tantalum Capacitors 35V Axial 1Ohm @ 100kHz
33µF Hermetically Sealed Tantalum Capacitors 50V Axial 4.95Ohm
33µF Hermetically Sealed Tantalum Capacitors 50V Axial 800mOhm @ 100kHz
33µF Hermetically Sealed Tantalum Capacitors 75V Axial 4.02Ohm
33µF Hermetically Sealed Tantalum Capacitors 75V Axial, Can 2.5Ohm @ 120Hz
33µF Hermetically Sealed Tantalum Capacitors 75V Nonstandard 2.5Ohm @ 120Hz
330µF Hermetically Sealed Tantalum Capacitors 15V Axial 400mOhm @ 100kHz
330µF Hermetically Sealed Tantalum Capacitors 16V Nonstandard 180mOhm @ 100kHz
330µF Hermetically Sealed Tantalum Capacitors 50V Axial 1.53Ohm
330µF Hermetically Sealed Tantalum Capacitors 75V Axial, Can 1Ohm @ 120Hz
330.UF 6.0V
39µF Hermetically Sealed Tantalum Capacitors 60V Axial 4.08Ohm
39.0UF 50.0V
390µF Hermetically Sealed Tantalum Capacitors 60V Axial, Can 900mOhm @ 120Hz
4µF Film Capacitor 1500V (1.5kV) Paper, Metallized Radial, Can
4.7µF Hermetically Sealed Tantalum Capacitors 10V Axial 8Ohm
4.7µF Molded Tantalum Capacitors 6V Axial 10Ohm
47µF Hermetically Sealed Tantalum Capacitors 10V Axial 3.67Ohm
47µF Hermetically Sealed Tantalum Capacitors 125V Axial, Can 2.3Ohm @ 120Hz
47µF Hermetically Sealed Tantalum Capacitors 20V Axial 1.2Ohm
47µF Hermetically Sealed Tantalum Capacitors 30V Axial 1Ohm @ 100kHz
47µF Hermetically Sealed Tantalum Capacitors 35V Axial 800mOhm @ 100kHz
47µF Hermetically Sealed Tantalum Capacitors 35V Axial 800mOhm
47µF Hermetically Sealed Tantalum Capacitors 50V Axial 3.67Ohm
47µF Hermetically Sealed Tantalum Capacitors 50V Axial 600mOhm @ 100kHz
47µF Hermetically Sealed Tantalum Capacitors 50V Axial 600mOhm
47.0UF 35.0V
470µF Hermetically Sealed Tantalum Capacitors 100V Axial, Can 700mOhm
470µF Hermetically Sealed Tantalum Capacitors 10V Axial 500mOhm @ 100kHz
470µF Hermetically Sealed Tantalum Capacitors 50V Axial, Can 750mOhm @ 120Hz
470µF Hermetically Sealed Tantalum Capacitors 75V Axial, Can 900mOhm @ 120Hz
5µF Film Capacitor 2000V (2kV) Paper, Metallized Radial, Can
56µF Hermetically Sealed Tantalum Capacitors 125V Axial 1.54Ohm
56µF Hermetically Sealed Tantalum Capacitors 20V Axial 1.2Ohm @ 100kHz
56µF Hermetically Sealed Tantalum Capacitors 30V Axial 5.21Ohm
56µF Hermetically Sealed Tantalum Capacitors 8V Axial 3.32Ohm
560µF Hermetically Sealed Tantalum Capacitors 60V Axial, Can 800mOhm @ 120Hz
6.8µF Hermetically Sealed Tantalum Capacitors 50V Axial 2Ohm @ 100kHz
6.8µF Hermetically Sealed Tantalum Capacitors 75V Axial 6.83Ohm
68µF Hermetically Sealed Tantalum Capacitors 100V Axial, Can 2.1Ohm @ 120Hz
68µF Hermetically Sealed Tantalum Capacitors 10V Axial 1.3Ohm @ 100kHz
68µF Hermetically Sealed Tantalum Capacitors 20V Axial 900mOhm @ 100kHz
68µF Hermetically Sealed Tantalum Capacitors 25V Axial 4.29Ohm
68µF Hermetically Sealed Tantalum Capacitors 30V Axial 800mOhm @ 100kHz
68µF Hermetically Sealed Tantalum Capacitors 35V Axial 600mOhm
68µF Hermetically Sealed Tantalum Capacitors 50V Nonstandard 1.5Ohm @ 120Hz
68.0UF 10.0V
68.0UF 20.0V
680µF Hermetically Sealed Tantalum Capacitors 50V Axial, Can 700mOhm @ 120Hz
82µF Hermetically Sealed Tantalum Capacitors 10V Axial 1.3Ohm @ 100kHz
82µF Hermetically Sealed Tantalum Capacitors 125V Axial 2.82Ohm
82µF Hermetically Sealed Tantalum Capacitors 125V Axial, Can 1.8Ohm @ 120Hz
82µF Hermetically Sealed Tantalum Capacitors 75V Axial 2.46Ohm
CAP TANT AXL 125C
CAP TANT AXL
T16S158K030DCSZ
T16S476K125BCSZ
T18S108M060DCSZ
T18S226K100ACSZ
T22S106K125CCS
T22S117M050CCZ
T22S156K100CCS
T22S156K100CUS
T22S336K075CCS
T22S336K075CCZ
T22S336M075CCZ
T22S686K050CCS
T24S336K075CUS

<< Prev Next >>