Kyocera Corporation Ceramic Capacitors SV15KA101JAR

Description
100pF ±5% 5000V (5kV) Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
100pF ±5% 5000V (5kV) Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-6830-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-6830-ND
Ceramic Capacitors 478-6830-ND
100pF ±5% 5000V (5kV) Ceramic Capacitor C0G, NP0 Radial

100pF ±5% 5000V (5kV) Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 1302947-SV15KA101JAR - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1302947-SV15KA101JAR
Capacitors - Ceramic Capacitors 1302947-SV15KA101JAR
Win Source Part Number: 1302947-SV15KA101JAR Category: Capacitors>Ceramic Capacitors Series: SV Features: High Voltage Package: Bulk Applications: General Purpose Height - Seated (Max): 0.559" (14.20mm) Standard Package: 200 Capacitance: 100 pF Tolerance: ±5% Voltage - Rated: 5000V (5kV) Temperature Coefficient: C0G, NP0 Lead Spacing: 0.402" (10.20mm) Lead Style: Straight Mounting Type: Through Hole Package / Case: Radial Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.500" L x 0.200" W (12.70mm x 5.08mm) ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.24.0060 Mfr: KYOCERA AVX Other Names: 478-6830,-SV15KA101J AR

Win Source Part Number: 1302947-SV15KA101JAR
Category: Capacitors>Ceramic Capacitors
Series: SV
Features: High Voltage
Package: Bulk
Applications: General Purpose
Height - Seated (Max): 0.559" (14.20mm)
Standard Package: 200
Capacitance: 100 pF
Tolerance: ±5%
Voltage - Rated: 5000V (5kV)
Temperature Coefficient: C0G, NP0
Lead Spacing: 0.402" (10.20mm)
Lead Style: Straight
Mounting Type: Through Hole
Package / Case: Radial
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.500" L x 0.200" W (12.70mm x 5.08mm)
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.24.0060
Mfr: KYOCERA AVX
Other Names: 478-6830,-SV15KA101JAR

Buy Now Datasheet
Singapore, Singapore
100pF 5000V Capacitor
60-SV15KA101JAR
100pF 5000V Capacitor 60-SV15KA101JAR
Cap Ceramic 100pF 5000V C0G 5% Radial 10.2mm 125°C Low ESR Bulk Product overview: SV15KA101JAR from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100pF, 5000V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100pF, 5000V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SV15KA101JAR can be used for catalog matching and distributor lookup.

Cap Ceramic 100pF 5000V C0G 5% Radial 10.2mm 125°C Low ESR Bulk Product overview: SV15KA101JAR from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100pF, 5000V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100pF, 5000V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SV15KA101JAR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - SV15KA101JAR - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
SV15KA101JAR
Ceramic Capacitors SV15KA101JAR
CAP CER 100PF 5KV NP0 RADIAL

CAP CER 100PF 5KV NP0 RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-6830-ND 1302947-SV15KA101JAR 60-SV15KA101JAR SV15KA101JAR
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors 100pF 5000V Capacitor Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose; High Voltage Capacitor General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-05052500P400BQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4370 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Film Paper Film Capacitors - T10W15NR-F - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers