Kyocera Corporation Capacitors - Ceramic Capacitors SV04JA820JAR

Description
Win Source Part Number: 1302914-SV04JA820JAR Category: Capacitors>Ceramic Capacitors Series: SV Features: High Voltage Package: Bulk Applications: General Purpose Height - Seated (Max): 0.220" (5.59mm) Standard Package: 200 Capacitance: 82 pF Tolerance: ±5% Voltage - Rated: 4000V (4kV) Temperature Coefficient: C0G, NP0 Lead Spacing: 0.300" (7.62mm) Lead Style: Straight Mounting Type: Through Hole Package / Case: Radial Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.449" L x 0.200" W (11.40mm x 5.08mm) ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.24.0060 Mfr: KYOCERA AVX Other Names: 478-4044
Request a Quote Datasheet
Description
Win Source Part Number: 1302914-SV04JA820JAR Category: Capacitors>Ceramic Capacitors Series: SV Features: High Voltage Package: Bulk Applications: General Purpose Height - Seated (Max): 0.220" (5.59mm) Standard Package: 200 Capacitance: 82 pF Tolerance: ±5% Voltage - Rated: 4000V (4kV) Temperature Coefficient: C0G, NP0 Lead Spacing: 0.300" (7.62mm) Lead Style: Straight Mounting Type: Through Hole Package / Case: Radial Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.449" L x 0.200" W (11.40mm x 5.08mm) ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.24.0060 Mfr: KYOCERA AVX Other Names: 478-4044
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Ceramic Capacitors - 1302914-SV04JA820JAR - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1302914-SV04JA820JAR
Capacitors - Ceramic Capacitors 1302914-SV04JA820JAR
Win Source Part Number: 1302914-SV04JA820JAR Category: Capacitors>Ceramic Capacitors Series: SV Features: High Voltage Package: Bulk Applications: General Purpose Height - Seated (Max): 0.220" (5.59mm) Standard Package: 200 Capacitance: 82 pF Tolerance: ±5% Voltage - Rated: 4000V (4kV) Temperature Coefficient: C0G, NP0 Lead Spacing: 0.300" (7.62mm) Lead Style: Straight Mounting Type: Through Hole Package / Case: Radial Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.449" L x 0.200" W (11.40mm x 5.08mm) ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.24.0060 Mfr: KYOCERA AVX Other Names: 478-4044

Win Source Part Number: 1302914-SV04JA820JAR
Category: Capacitors>Ceramic Capacitors
Series: SV
Features: High Voltage
Package: Bulk
Applications: General Purpose
Height - Seated (Max): 0.220" (5.59mm)
Standard Package: 200
Capacitance: 82 pF
Tolerance: ±5%
Voltage - Rated: 4000V (4kV)
Temperature Coefficient: C0G, NP0
Lead Spacing: 0.300" (7.62mm)
Lead Style: Straight
Mounting Type: Through Hole
Package / Case: Radial
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.449" L x 0.200" W (11.40mm x 5.08mm)
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.24.0060
Mfr: KYOCERA AVX
Other Names: 478-4044

Buy Now Datasheet
Singapore, Singapore
82pF 4000V Capacitor
60-SV04JA820JAR
82pF 4000V Capacitor 60-SV04JA820JAR
Cap Ceramic 82pF 4000V C0G 5% Radial 7.62mm 125°C Low ESR Bulk Product overview: SV04JA820JAR from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 82pF, 4000V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 82pF, 4000V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SV04JA820JAR can be used for catalog matching and distributor lookup.

Cap Ceramic 82pF 4000V C0G 5% Radial 7.62mm 125°C Low ESR Bulk Product overview: SV04JA820JAR from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 82pF, 4000V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 82pF, 4000V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SV04JA820JAR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 478-4044-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-4044-ND
Ceramic Capacitors 478-4044-ND
82pF ±5% 4000V (4kV) Ceramic Capacitor C0G, NP0 Radial

82pF ±5% 4000V (4kV) Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Capacitors Capacitors Capacitors
Product Number 1302914-SV04JA820JAR 60-SV04JA820JAR 478-4044-ND
Product Name Capacitors - Ceramic Capacitors 82pF 4000V Capacitor Ceramic Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Range 8.20E-5 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
WVDC 4000 volts 4000 volts 4000 volts
WVAC 4000 volts 4000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-1808JA250100KGTS2XTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
High Voltage Ceramic Capacitors - WC1 - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2221 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details