Kyocera Corporation Ceramic Capacitors SV13CC104KAR

Description
0.1µF ±10% 630V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
0.1µF ±10% 630V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-5395-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-5395-ND
Ceramic Capacitors 478-5395-ND
0.1µF ±10% 630V Ceramic Capacitor X7R Radial

0.1µF ±10% 630V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Ceramic Capacitor 0.1Uf, 630V, X7R, 10%, Radial; Capacitance Kyocera Avx - 09R2472 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.1Uf, 630V, X7R, 10%, Radial; Capacitance Kyocera Avx
09R2472
Ceramic Capacitor 0.1Uf, 630V, X7R, 10%, Radial; Capacitance Kyocera Avx 09R2472
CERAMIC CAPACITOR 0.1UF, 630V, X7R, 10%, RADIAL; Capacitance:0.1µF; Voltage(DC):630V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Dielectric Characteristic:X7R; Lead Spacing:5.08mm; Capacitor Case / Package:Radial LeadedRoHS Compliant: Yes

CERAMIC CAPACITOR 0.1UF, 630V, X7R, 10%, RADIAL; Capacitance:0.1µF; Voltage(DC):630V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Dielectric Characteristic:X7R; Lead Spacing:5.08mm; Capacitor Case / Package:Radial LeadedRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 478-5395-ND 09R2472
Product Name Ceramic Capacitors Ceramic Capacitor 0.1Uf, 630V, X7R, 10%, Radial; Capacitance Kyocera Avx
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin
Applications General Purpose; High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C122T250AJ2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-1210J1K50121KXRTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose; High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details