Win Source Part Number: 1302943-SV15JA102JAR
Category: Capacitors>Ceramic Capacitors
Series: SV
Features: High Voltage
Package: Bulk
Applications: General Purpose
Height - Seated (Max): 0.559" (14.20mm)
Standard Package: 200
Capacitance: 1000 pF
Tolerance: ±5%
Voltage - Rated: 4000V (4kV)
Temperature Coefficient: C0G, NP0
Lead Spacing: 0.402" (10.20mm)
Lead Style: Straight
Mounting Type: Through Hole
Package / Case: Radial
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.500" L x 0.200" W (12.70mm x 5.08mm)
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.24.0060
Mfr: KYOCERA AVX
Other Names: 478-6829,-SV15JA102J
CAP CER 1000PF 4KV NP0 RADIAL Product overview: SV15JA102JAR from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000PF, 4KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000PF, 4KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SV15JA102JAR can be used for catalog matching and distributor lookup.
1000pF ±5% 4000V (4kV) Ceramic Capacitor C0G, NP0 Radial
CAP CER 1000PF 4KV NP0 RADIAL
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1302943-SV15JA102JAR | 60-SV15JA102JAR | 478-6829-ND | SV15JA102JAR |
| Product Name | Capacitors - Ceramic Capacitors | 1000PF 4KV Capacitor | Ceramic Capacitors | Capacitors - Ceramic Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Capacitance Range | 1.00E-3 microF | 1.00E-3 microF | 1.00E-3 microF | |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) | ||
| WVDC | 4000 volts | 4000 volts | 4000 volts | 4000 volts |
| WVAC | 4000 volts | 4000 volts | 4000 volts |