Kyocera Corporation Ceramic Capacitors ST205C107MAJ10

Description
100µF ±20% 50V Ceramic Capacitor X7R Stacked SMD, 20 J-Lead
Request a Quote Datasheet
Description
100µF ±20% 50V Ceramic Capacitor X7R Stacked SMD, 20 J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-5066-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-5066-ND
Ceramic Capacitors 478-5066-ND
100µF ±20% 50V Ceramic Capacitor X7R Stacked SMD, 20 J-Lead

100µF ±20% 50V Ceramic Capacitor X7R Stacked SMD, 20 J-Lead

Buy Now Datasheet
Singapore, Singapore
100uF 50V Capacitor
60-ST205C107MAJ10
100uF 50V Capacitor 60-ST205C107MAJ10
Cap Ceramic 100uF 50V X7R 20% 10 Stacked 125°C Product overview: ST205C107MAJ10 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100uF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-ST205C107MAJ10 can be used for catalog matching and distributor lookup.

Cap Ceramic 100uF 50V X7R 20% 10 Stacked 125°C Product overview: ST205C107MAJ10 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100uF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-ST205C107MAJ10 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 1302906-ST205C107MAJ10 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1302906-ST205C107MAJ10
Capacitors - Ceramic Capacitors 1302906-ST205C107MAJ10
Win Source Part Number: 1302906-ST205C107MAJ 10 Category: Capacitors>Ceramic Capacitors Series: TurboCap™ Features: Low ESL (Stacked) Package: Bulk Applications: SMPS Filtering, Bypass, Decoupling Standard Package: 1 Capacitance: 100 µF Tolerance: ±20% Voltage - Rated: 50V Temperature Coefficient: X7R Thickness (Max): 0.220" (5.59mm) Lead Style: J-Lead Mounting Type: Surface Mount, MLCC Package / Case: Stacked SMD, 20 J-Lead Temperature Range - Operating: -55°C ~ 125°C Dimension: 1.025" L x 0.300" W (26.04mm x 7.62mm) ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: KYOCERA AVX Other Names: 478-5066 RoHS Status: RoHS non-compliant

Win Source Part Number: 1302906-ST205C107MAJ10
Category: Capacitors>Ceramic Capacitors
Series: TurboCap™
Features: Low ESL (Stacked)
Package: Bulk
Applications: SMPS Filtering, Bypass, Decoupling
Standard Package: 1
Capacitance: 100 µF
Tolerance: ±20%
Voltage - Rated: 50V
Temperature Coefficient: X7R
Thickness (Max): 0.220" (5.59mm)
Lead Style: J-Lead
Mounting Type: Surface Mount, MLCC
Package / Case: Stacked SMD, 20 J-Lead
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 1.025" L x 0.300" W (26.04mm x 7.62mm)
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Mfr: KYOCERA AVX
Other Names: 478-5066
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Ceramic Capacitors - ST205C107MAJ10 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
ST205C107MAJ10
Ceramic Capacitors ST205C107MAJ10
CAP CER 100UF 50V X7R SMD

CAP CER 100UF 50V X7R SMD

Supplier's Site Datasheet
Ceramic Capacitor, 100Uf, 50V, X7R, 20%, Dip; Capacitance Kyocera Avx - 10R5811 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 100Uf, 50V, X7R, 20%, Dip; Capacitance Kyocera Avx
10R5811
Ceramic Capacitor, 100Uf, 50V, X7R, 20%, Dip; Capacitance Kyocera Avx 10R5811
CERAMIC CAPACITOR, 100UF, 50V, X7R, 20%, DIP; Capacitance:100µF; Voltage(DC):50V; Capacitor Case / Package:SMD; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Stacking Height:-; Product Range:TurboCap Series RoHS Compliant: No

CERAMIC CAPACITOR, 100UF, 50V, X7R, 20%, DIP; Capacitance:100µF; Voltage(DC):50V; Capacitor Case / Package:SMD; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Stacking Height:-; Product Range:TurboCap Series RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-5066-ND 60-ST205C107MAJ10 1302906-ST205C107MAJ10 ST205C107MAJ10 10R5811
Product Name Ceramic Capacitors 100uF 50V Capacitor Capacitors - Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor, 100Uf, 50V, X7R, 20%, Dip; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Leaded Capacitor Leaded Capacitor; Chip Capacitor; Surface Mount, MLCC
Applications Bypass Bypass
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 100 microF 100 microF 100 microF 100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 113213 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive; Analogue computing circuit, digital computing circuit, pulse network, timing, transformer, tuned circuit
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-449-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 900000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101303U050CC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers