Cornell Dubilier Aluminum Electrolytic Capacitors SS010M050ST

Description
1µF 50V Aluminum Electrolytic Capacitors Radial, Can 132.7Ohm @ 120Hz 1000 Hrs @ 85°C
Request a Quote Datasheet
Description
1µF 50V Aluminum Electrolytic Capacitors Radial, Can 132.7Ohm @ 120Hz 1000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - SS010M050ST-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
SS010M050ST-ND
Aluminum Electrolytic Capacitors SS010M050ST-ND
1µF 50V Aluminum Electrolytic Capacitors Radial, Can 132.7Ohm @ 120Hz 1000 Hrs @ 85°C

1µF 50V Aluminum Electrolytic Capacitors Radial, Can 132.7Ohm @ 120Hz 1000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - SS010M050ST - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
SS010M050ST
Capacitors - Aluminum Electrolytic Capacitors SS010M050ST
CAP ALUM 1UF 20% 50V RADIAL

CAP ALUM 1UF 20% 50V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number SS010M050ST-ND SS010M050ST
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-426-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 270000 microF
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
7 suppliers
Aluminum Electrolytic - 101C114U010AC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1620726 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details