Kyocera Corporation Ceramic Capacitors SV02GC332KAR

Description
3300pF ±10% 2000V (2kV) Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
3300pF ±10% 2000V (2kV) Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-6815-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-6815-ND
Ceramic Capacitors 478-6815-ND
3300pF ±10% 2000V (2kV) Ceramic Capacitor X7R Radial

3300pF ±10% 2000V (2kV) Ceramic Capacitor X7R Radial

Buy Now Datasheet
Singapore, Singapore
3300PF 2KV Capacitor
60-SV02GC332KAR
3300PF 2KV Capacitor 60-SV02GC332KAR
CAP CER 3300PF 2KV X7R RADIAL Product overview: SV02GC332KAR from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3300PF, 2KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3300PF, 2KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SV02GC332KAR can be used for catalog matching and distributor lookup.

CAP CER 3300PF 2KV X7R RADIAL Product overview: SV02GC332KAR from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3300PF, 2KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3300PF, 2KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SV02GC332KAR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 1302925-SV02GC332KAR - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1302925-SV02GC332KAR
Capacitors - Ceramic Capacitors 1302925-SV02GC332KAR
Win Source Part Number: 1302925-SV02GC332KAR Category: Capacitors>Ceramic Capacitors Series: SV Features: High Voltage Package: Bulk Applications: General Purpose Height - Seated (Max): 0.280" (7.11mm) Standard Package: 300 Capacitance: 3300 pF Tolerance: ±10% Voltage - Rated: 2000V (2kV) Temperature Coefficient: X7R Lead Spacing: 0.220" (5.59mm) Lead Style: Straight Mounting Type: Through Hole Package / Case: Radial Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.320" L x 0.200" W (8.13mm x 5.08mm) ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.24.0060 Mfr: KYOCERA AVX Other Names: -SV02GC332KAR,478-68 15

Win Source Part Number: 1302925-SV02GC332KAR
Category: Capacitors>Ceramic Capacitors
Series: SV
Features: High Voltage
Package: Bulk
Applications: General Purpose
Height - Seated (Max): 0.280" (7.11mm)
Standard Package: 300
Capacitance: 3300 pF
Tolerance: ±10%
Voltage - Rated: 2000V (2kV)
Temperature Coefficient: X7R
Lead Spacing: 0.220" (5.59mm)
Lead Style: Straight
Mounting Type: Through Hole
Package / Case: Radial
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.320" L x 0.200" W (8.13mm x 5.08mm)
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.24.0060
Mfr: KYOCERA AVX
Other Names: -SV02GC332KAR,478-6815

Buy Now Datasheet
Ceramic Capacitors - SV02GC332KAR - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
SV02GC332KAR
Ceramic Capacitors SV02GC332KAR
CAP CER 3300PF 2KV X7R RADIAL

CAP CER 3300PF 2KV X7R RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-6815-ND 60-SV02GC332KAR 1302925-SV02GC332KAR SV02GC332KAR
Product Name Ceramic Capacitors 3300PF 2KV Capacitor Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose; High Voltage Capacitor General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1943370 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-695-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 220000 microF
View Details
Ceramic Capacitors - C1206C680J1GACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers