Cap Ceramic 100uF 50V X7R 20% 10 Stacked 2.54mm 125°C Product overview: ST205C107MAN10 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100uF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-ST205C107MAN10 can be used for catalog matching and distributor lookup.
100µF ±20% 50V Ceramic Capacitor X7R Stacked DIP, 20 Lead
Win Source Part Number: 1302908-ST205C107MAN
Category: Capacitors>Ceramic Capacitors
Series: TurboCap™
Features: Low ESL (Stacked)
Package: Bulk
Applications: SMPS Filtering, Bypass, Decoupling
Height - Seated (Max): 0.220" (5.59mm)
Standard Package: 1
Capacitance: 100 µF
Tolerance: ±20%
Voltage - Rated: 50V
Temperature Coefficient: X7R
Lead Spacing: 0.220" (5.59mm)
Mounting Type: Through Hole
Package / Case: Stacked DIP, 20 Lead
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 1.025" L x 0.300" W (26.04mm x 7.62mm)
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Mfr: KYOCERA AVX
Other Names: 478-5068
RoHS Status: RoHS non-compliant
CERAMIC CAPACITOR, 100UF, 50V, X7R, 20%, DIP; Capacitance:100µF; Voltage(DC):50V; Capacitor Case / Package:-; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Stacking Height:-; Product Range:TurboCap Series RoHS Compliant: No
CAP CER 100UF 50V X7R DIP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 60-ST205C107MAN10 | 478-5068-ND | 1302908-ST205C107MAN10 | 10R5812 | ST205C107MAN10 |
| Product Name | 100uF 50V Capacitor | Ceramic Capacitors | Capacitors - Ceramic Capacitors | Ceramic Capacitor, 100Uf, 50V, X7R, 20%, Dip; Capacitance Kyocera Avx | Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Through Hole | ||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | ||
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |
| WVDC | 50 volts | 50 volts | 50 volts | 50 volts | 50 volts |
| Applications | Bypass | Bypass |