Kyocera Corporation Capacitors - Ceramic Capacitors SV01AC103MAR

Description
Win Source Part Number: 1302937-SV01AC103MAR Category: Capacitors>Ceramic Capacitors Series: SV Features: High Voltage Package: Bulk Applications: General Purpose Height - Seated (Max): 0.220" (5.59mm) Standard Package: 300 Capacitance: 10000 pF Tolerance: ±20% Voltage - Rated: 1000V (1kV) Temperature Coefficient: X7R Lead Spacing: 0.170" (4.32mm) Lead Style: Straight Mounting Type: Through Hole Package / Case: Radial Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.250" L x 0.200" W (6.35mm x 5.08mm) ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.24.0060 Mfr: KYOCERA AVX Other Names: 478-4036,Q13120067
Request a Quote Datasheet
Description
Win Source Part Number: 1302937-SV01AC103MAR Category: Capacitors>Ceramic Capacitors Series: SV Features: High Voltage Package: Bulk Applications: General Purpose Height - Seated (Max): 0.220" (5.59mm) Standard Package: 300 Capacitance: 10000 pF Tolerance: ±20% Voltage - Rated: 1000V (1kV) Temperature Coefficient: X7R Lead Spacing: 0.170" (4.32mm) Lead Style: Straight Mounting Type: Through Hole Package / Case: Radial Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.250" L x 0.200" W (6.35mm x 5.08mm) ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.24.0060 Mfr: KYOCERA AVX Other Names: 478-4036,Q13120067
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Ceramic Capacitors - 1302937-SV01AC103MAR - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1302937-SV01AC103MAR
Capacitors - Ceramic Capacitors 1302937-SV01AC103MAR
Win Source Part Number: 1302937-SV01AC103MAR Category: Capacitors>Ceramic Capacitors Series: SV Features: High Voltage Package: Bulk Applications: General Purpose Height - Seated (Max): 0.220" (5.59mm) Standard Package: 300 Capacitance: 10000 pF Tolerance: ±20% Voltage - Rated: 1000V (1kV) Temperature Coefficient: X7R Lead Spacing: 0.170" (4.32mm) Lead Style: Straight Mounting Type: Through Hole Package / Case: Radial Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.250" L x 0.200" W (6.35mm x 5.08mm) ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.24.0060 Mfr: KYOCERA AVX Other Names: 478-4036,Q13120067

Win Source Part Number: 1302937-SV01AC103MAR
Category: Capacitors>Ceramic Capacitors
Series: SV
Features: High Voltage
Package: Bulk
Applications: General Purpose
Height - Seated (Max): 0.220" (5.59mm)
Standard Package: 300
Capacitance: 10000 pF
Tolerance: ±20%
Voltage - Rated: 1000V (1kV)
Temperature Coefficient: X7R
Lead Spacing: 0.170" (4.32mm)
Lead Style: Straight
Mounting Type: Through Hole
Package / Case: Radial
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.250" L x 0.200" W (6.35mm x 5.08mm)
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.24.0060
Mfr: KYOCERA AVX
Other Names: 478-4036,Q13120067

Buy Now Datasheet
Ceramic Capacitors - 478-4036-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-4036-ND
Ceramic Capacitors 478-4036-ND
10000pF ±20% 1000V (1kV) Ceramic Capacitor X7R Radial

10000pF ±20% 1000V (1kV) Ceramic Capacitor X7R Radial

Buy Now Datasheet
Singapore, Singapore
0.01uF 1000V Capacitor
60-SV01AC103MAR
0.01uF 1000V Capacitor 60-SV01AC103MAR
Cap Ceramic 0.01uF 1000V X7R 20% Radial 4.32mm 125°C Low ESR Bulk Product overview: SV01AC103MAR from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.01uF, 1000V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.01uF, 1000V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SV01AC103MAR can be used for catalog matching and distributor lookup.

Cap Ceramic 0.01uF 1000V X7R 20% Radial 4.32mm 125°C Low ESR Bulk Product overview: SV01AC103MAR from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.01uF, 1000V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.01uF, 1000V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SV01AC103MAR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - SV01AC103MAR - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
SV01AC103MAR
Capacitors - Ceramic Capacitors SV01AC103MAR
CAP CER 10000PF 1KV X7R RADIAL

CAP CER 10000PF 1KV X7R RADIAL

Supplier's Site
Ceramic Capacitors - SV01AC103MAR - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
SV01AC103MAR
Ceramic Capacitors SV01AC103MAR
CAP CER 10000PF 1KV X7R RADIAL

CAP CER 10000PF 1KV X7R RADIAL

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1302937-SV01AC103MAR 478-4036-ND 60-SV01AC103MAR SV01AC103MAR SV01AC103MAR
Product Name Capacitors - Ceramic Capacitors Ceramic Capacitors 0.01uF 1000V Capacitor Capacitors - Ceramic Capacitors Ceramic Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Range 0.0100 microF 0.0100 microF 0.0100 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 1000 volts 1000 volts 1000 volts 1000 volts 1000 volts
WVAC 1000 volts 1000 volts 1000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module W/line Filter, 10A/qc; Current Rating Schurter - 95AC5478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.2200 microF
WVAC 250 volts
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - M30R224K5-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1725521 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details