Vishay Intertechnology, Inc. Tantalum Capacitors STE1500-50T3KI

Description
1500µF Hermetically Sealed Tantalum Capacitors 50V Axial, Can 1Ohm
Request a Quote Datasheet
Description
1500µF Hermetically Sealed Tantalum Capacitors 50V Axial, Can 1Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - STE1500-50T3KI-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
STE1500-50T3KI-ND
Tantalum Capacitors STE1500-50T3KI-ND
1500µF Hermetically Sealed Tantalum Capacitors 50V Axial, Can 1Ohm

1500µF Hermetically Sealed Tantalum Capacitors 50V Axial, Can 1Ohm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - STE1500-50T3KI - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
STE1500-50T3KI
Capacitors - Tantalum Capacitors STE1500-50T3KI
CAP TANT 1500UF 10% 50V AXIAL

CAP TANT 1500UF 10% 50V AXIAL

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number STE1500-50T3KI-ND STE1500-50T3KI
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Capacitance Range 1500 microF 1500 microF
Capacitance Tolerance 10 (+/- %)
Mounting Style Through Hole Through Hole; Axial, Can
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C284U020DC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Capacitive Voltage-reduction Capacitors - W41( MKP(E),THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0402B102K101NGTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details