Cornell Dubilier Capacitors - Aluminum Electrolytic Capacitors SS2R2M063ST

Description
Win Source Part Number: 1307430-SS2R2M063ST Category: Capacitors>Aluminum Electrolytic Capacitors Series: SS Package: Bulk Applications: General Purpose Height - Seated (Max): 0.276" (7.00mm) Standard Package: 2,000 Capacitance: 2.2 µF Tolerance: ±20% Voltage - Rated: 63 V Lead Spacing: 0.059" (1.50mm) ESR (Equivalent Series Resistance): 48.25Ohm @ 120Hz Lifetime @ Temp.: 1000 Hrs @ 85°C Polarization: Polar Mounting Type: Through Hole Package / Case: Radial, Can Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.157" Dia (4.00mm) ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: Not Applicable HTSUS: 8532.22.0020 Mfr: Cornell Dubilier Electronics (CDE) Product Status: Obsolete Ripple Current @ Low Frequency: 21 mA @ 120 Hz Ripple Current @ High Frequency: 24.15 mA @ 1 kHz
Request a Quote Datasheet
Description
Win Source Part Number: 1307430-SS2R2M063ST Category: Capacitors>Aluminum Electrolytic Capacitors Series: SS Package: Bulk Applications: General Purpose Height - Seated (Max): 0.276" (7.00mm) Standard Package: 2,000 Capacitance: 2.2 µF Tolerance: ±20% Voltage - Rated: 63 V Lead Spacing: 0.059" (1.50mm) ESR (Equivalent Series Resistance): 48.25Ohm @ 120Hz Lifetime @ Temp.: 1000 Hrs @ 85°C Polarization: Polar Mounting Type: Through Hole Package / Case: Radial, Can Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.157" Dia (4.00mm) ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: Not Applicable HTSUS: 8532.22.0020 Mfr: Cornell Dubilier Electronics (CDE) Product Status: Obsolete Ripple Current @ Low Frequency: 21 mA @ 120 Hz Ripple Current @ High Frequency: 24.15 mA @ 1 kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - 1307430-SS2R2M063ST - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1307430-SS2R2M063ST
Capacitors - Aluminum Electrolytic Capacitors 1307430-SS2R2M063ST
Win Source Part Number: 1307430-SS2R2M063ST Category: Capacitors>Aluminum Electrolytic Capacitors Series: SS Package: Bulk Applications: General Purpose Height - Seated (Max): 0.276" (7.00mm) Standard Package: 2,000 Capacitance: 2.2 µF Tolerance: ±20% Voltage - Rated: 63 V Lead Spacing: 0.059" (1.50mm) ESR (Equivalent Series Resistance): 48.25Ohm @ 120Hz Lifetime @ Temp.: 1000 Hrs @ 85°C Polarization: Polar Mounting Type: Through Hole Package / Case: Radial, Can Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.157" Dia (4.00mm) ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: Not Applicable HTSUS: 8532.22.0020 Mfr: Cornell Dubilier Electronics (CDE) Product Status: Obsolete Ripple Current @ Low Frequency: 21 mA @ 120 Hz Ripple Current @ High Frequency: 24.15 mA @ 1 kHz

Win Source Part Number: 1307430-SS2R2M063ST
Category: Capacitors>Aluminum Electrolytic Capacitors
Series: SS
Package: Bulk
Applications: General Purpose
Height - Seated (Max): 0.276" (7.00mm)
Standard Package: 2,000
Capacitance: 2.2 µF
Tolerance: ±20%
Voltage - Rated: 63 V
Lead Spacing: 0.059" (1.50mm)
ESR (Equivalent Series Resistance): 48.25Ohm @ 120Hz
Lifetime @ Temp.: 1000 Hrs @ 85°C
Polarization: Polar
Mounting Type: Through Hole
Package / Case: Radial, Can
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.157" Dia (4.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: Not Applicable
HTSUS: 8532.22.0020
Mfr: Cornell Dubilier Electronics (CDE)
Product Status: Obsolete
Ripple Current @ Low Frequency: 21 mA @ 120 Hz
Ripple Current @ High Frequency: 24.15 mA @ 1 kHz

Buy Now Datasheet
Aluminum Electrolytic Capacitors - SS2R2M063ST-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
SS2R2M063ST-ND
Aluminum Electrolytic Capacitors SS2R2M063ST-ND
2.2µF 63V Aluminum Electrolytic Capacitors Radial, Can 48.25Ohm @ 120Hz 1000 Hrs @ 85°C

2.2µF 63V Aluminum Electrolytic Capacitors Radial, Can 48.25Ohm @ 120Hz 1000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - SS2R2M063ST - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
SS2R2M063ST
Capacitors - Aluminum Electrolytic Capacitors SS2R2M063ST
CAP ALUM 2.2UF 20% 63V RADIAL

CAP ALUM 2.2UF 20% 63V RADIAL

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 1307430-SS2R2M063ST SS2R2M063ST-ND SS2R2M063ST
Product Name Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Capacitance Range 2.2 microF 2.2 microF 2.2 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 63 volts 63 volts
WVAC 63 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1733439 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-704-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 330000 microF
View Details
Aluminum Electrolytic Capacitor - 101C603U050BE2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 60000 microF
View Details
3 suppliers
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers