Kyocera Corporation Capacitors - Ceramic Capacitors ST205C476MAL05

Description
Win Source Part Number: 1302896-ST205C476MAL 05 Category: Capacitors>Ceramic Capacitors Series: TurboCap™ Features: Low ESL (Stacked) Package: Bulk Applications: SMPS Filtering, Bypass, Decoupling Standard Package: 48 Capacitance: 47 µF Tolerance: ±20% Voltage - Rated: 50V Temperature Coefficient: X7R Thickness (Max): 0.220" (5.59mm) Lead Style: L-Lead Mounting Type: Surface Mount, MLCC Package / Case: Stacked SMD, 10 L-Lead Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.525" L x 0.300" W (13.34mm x 7.62mm) ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: KYOCERA AVX Other Names: 478-5070 RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1302896-ST205C476MAL 05 Category: Capacitors>Ceramic Capacitors Series: TurboCap™ Features: Low ESL (Stacked) Package: Bulk Applications: SMPS Filtering, Bypass, Decoupling Standard Package: 48 Capacitance: 47 µF Tolerance: ±20% Voltage - Rated: 50V Temperature Coefficient: X7R Thickness (Max): 0.220" (5.59mm) Lead Style: L-Lead Mounting Type: Surface Mount, MLCC Package / Case: Stacked SMD, 10 L-Lead Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.525" L x 0.300" W (13.34mm x 7.62mm) ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: KYOCERA AVX Other Names: 478-5070 RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Ceramic Capacitors - 1302896-ST205C476MAL05 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1302896-ST205C476MAL05
Capacitors - Ceramic Capacitors 1302896-ST205C476MAL05
Win Source Part Number: 1302896-ST205C476MAL 05 Category: Capacitors>Ceramic Capacitors Series: TurboCap™ Features: Low ESL (Stacked) Package: Bulk Applications: SMPS Filtering, Bypass, Decoupling Standard Package: 48 Capacitance: 47 µF Tolerance: ±20% Voltage - Rated: 50V Temperature Coefficient: X7R Thickness (Max): 0.220" (5.59mm) Lead Style: L-Lead Mounting Type: Surface Mount, MLCC Package / Case: Stacked SMD, 10 L-Lead Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.525" L x 0.300" W (13.34mm x 7.62mm) ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: KYOCERA AVX Other Names: 478-5070 RoHS Status: RoHS non-compliant

Win Source Part Number: 1302896-ST205C476MAL05
Category: Capacitors>Ceramic Capacitors
Series: TurboCap™
Features: Low ESL (Stacked)
Package: Bulk
Applications: SMPS Filtering, Bypass, Decoupling
Standard Package: 48
Capacitance: 47 µF
Tolerance: ±20%
Voltage - Rated: 50V
Temperature Coefficient: X7R
Thickness (Max): 0.220" (5.59mm)
Lead Style: L-Lead
Mounting Type: Surface Mount, MLCC
Package / Case: Stacked SMD, 10 L-Lead
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.525" L x 0.300" W (13.34mm x 7.62mm)
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Mfr: KYOCERA AVX
Other Names: 478-5070
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Ceramic Capacitors - 478-5070-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-5070-ND
Ceramic Capacitors 478-5070-ND
47µF ±20% 50V Ceramic Capacitor X7R Stacked SMD, 10 L-Lead

47µF ±20% 50V Ceramic Capacitor X7R Stacked SMD, 10 L-Lead

Buy Now Datasheet
Singapore, Singapore
SMD 47UF 50V Capacitor
60-ST205C476MAL05
SMD 47UF 50V Capacitor 60-ST205C476MAL05
CAP CER 47UF 50V X7R SMD Product overview: ST205C476MAL05 from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-ST205C476MAL05 can be used for catalog matching and distributor lookup.

CAP CER 47UF 50V X7R SMD Product overview: ST205C476MAL05 from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-ST205C476MAL05 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitor, 47Uf, 50V, X7R, 20%, Dip; Capacitance Kyocera Avx - 71P5088 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 47Uf, 50V, X7R, 20%, Dip; Capacitance Kyocera Avx
71P5088
Ceramic Capacitor, 47Uf, 50V, X7R, 20%, Dip; Capacitance Kyocera Avx 71P5088
CERAMIC CAPACITOR, 47UF, 50V, X7R, 20%, DIP; Capacitance:47µF; Voltage(DC):50V; Capacitor Case / Package:SMD; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Stacking Height:-; Product Range:TurboCap Series RoHS Compliant: No

CERAMIC CAPACITOR, 47UF, 50V, X7R, 20%, DIP; Capacitance:47µF; Voltage(DC):50V; Capacitor Case / Package:SMD; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Stacking Height:-; Product Range:TurboCap Series RoHS Compliant: No

Supplier's Site
Ceramic Capacitors - ST205C476MAL05 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
ST205C476MAL05
Ceramic Capacitors ST205C476MAL05
CAP CER 47UF 50V X7R SMD

CAP CER 47UF 50V X7R SMD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1302896-ST205C476MAL05 478-5070-ND 60-ST205C476MAL05 71P5088 ST205C476MAL05
Product Name Capacitors - Ceramic Capacitors Ceramic Capacitors SMD 47UF 50V Capacitor Ceramic Capacitor, 47Uf, 50V, X7R, 20%, Dip; Capacitance Kyocera Avx Ceramic Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Range 47 microF 47 microF 47 microF 47 microF 47 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 50 volts 50 volts 50 volts 50 volts 50 volts
WVAC 50 volts 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/021347 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Ceramic Capacitors - 0603J0100152KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1725826 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers