Kyocera Corporation Ceramic Capacitors ST121C226MAJ10

Description
22µF ±20% 100V Ceramic Capacitor X7R Stacked SMD, 20 J-Lead
Request a Quote Datasheet
Description
22µF ±20% 100V Ceramic Capacitor X7R Stacked SMD, 20 J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-6112-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-6112-ND
Ceramic Capacitors 478-6112-ND
22µF ±20% 100V Ceramic Capacitor X7R Stacked SMD, 20 J-Lead

22µF ±20% 100V Ceramic Capacitor X7R Stacked SMD, 20 J-Lead

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 1302902-ST121C226MAJ10 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1302902-ST121C226MAJ10
Capacitors - Ceramic Capacitors 1302902-ST121C226MAJ10
Win Source Part Number: 1302902-ST121C226MAJ 10 Category: Capacitors>Ceramic Capacitors Series: TurboCap™ Features: Low ESL (Stacked) Package: Bulk Applications: SMPS Filtering, Bypass, Decoupling Standard Package: 1 Capacitance: 22 µF Tolerance: ±20% Voltage - Rated: 100V Temperature Coefficient: X7R Thickness (Max): 0.140" (3.56mm) Lead Style: J-Lead Mounting Type: Surface Mount, MLCC Package / Case: Stacked SMD, 20 J-Lead Temperature Range - Operating: -55°C ~ 125°C Dimension: 1.050" L x 0.250" W (26.67mm x 6.35mm) ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: KYOCERA AVX Other Names: 478-6112 RoHS Status: RoHS non-compliant

Win Source Part Number: 1302902-ST121C226MAJ10
Category: Capacitors>Ceramic Capacitors
Series: TurboCap™
Features: Low ESL (Stacked)
Package: Bulk
Applications: SMPS Filtering, Bypass, Decoupling
Standard Package: 1
Capacitance: 22 µF
Tolerance: ±20%
Voltage - Rated: 100V
Temperature Coefficient: X7R
Thickness (Max): 0.140" (3.56mm)
Lead Style: J-Lead
Mounting Type: Surface Mount, MLCC
Package / Case: Stacked SMD, 20 J-Lead
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 1.050" L x 0.250" W (26.67mm x 6.35mm)
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Mfr: KYOCERA AVX
Other Names: 478-6112
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Singapore, Singapore
22uF 100V Capacitor
60-ST121C226MAJ10
22uF 100V Capacitor 60-ST121C226MAJ10
Cap Ceramic 22uF 100V X7R 20% 10 Stacked 125°C Product overview: ST121C226MAJ10 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22uF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22uF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-ST121C226MAJ10 can be used for catalog matching and distributor lookup.

Cap Ceramic 22uF 100V X7R 20% 10 Stacked 125°C Product overview: ST121C226MAJ10 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22uF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22uF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-ST121C226MAJ10 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - ST121C226MAJ10 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
ST121C226MAJ10
Ceramic Capacitors ST121C226MAJ10
CAP CER 22UF 100V X7R SMD

CAP CER 22UF 100V X7R SMD

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - ST121C226MAJ10 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
ST121C226MAJ10
Capacitors - Ceramic Capacitors ST121C226MAJ10
CAP CER 22UF 100V X7R SMD

CAP CER 22UF 100V X7R SMD

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-6112-ND 1302902-ST121C226MAJ10 60-ST121C226MAJ10 ST121C226MAJ10 ST121C226MAJ10
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors 22uF 100V Capacitor Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor Leaded Capacitor; Chip Capacitor; Surface Mount, MLCC Chip Capacitor
Applications Bypass Bypass Bypass; SMPS Filtering, Bypass, Decoupling
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 22 microF 22 microF 22 microF 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M30R474K5-F-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Safety Ceramic Capacitors - WYD(X1Y1 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics, and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - 1763-0402N390J500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers