CAP CER 39UF 50V X7R 4SMD Product overview: ST105C396MAK02 from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 39UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 39UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-ST105C396MAK02 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1307106-ST105C396MAK
Category: Capacitors>Ceramic Capacitors
Series: Mini-TurboCap™
Features: Low ESL (Stacked)
Package: Bulk
Applications: SMPS Filtering, Bypass, Decoupling
Standard Package: 1
Capacitance: 39 µF
Tolerance: ±20%
Voltage - Rated: 50V
Temperature Coefficient: X7R
Thickness (Max): 0.220" (5.59mm)
Lead Spacing: 0.150" (3.80mm)
Lead Style: J-Lead
Mounting Type: Surface Mount, MLCC
Package / Case: Stacked SMD, 4 J-Lead
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.210" L x 0.190" W (5.33mm x 4.83mm)
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Mfr: KYOCERA AVX
Other Names: 478-9345
RoHS Status: RoHS non-compliant
39µF ±20% 50V Ceramic Capacitor X7R Stacked SMD, 4 J-Lead
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAPACITORS ROHS COMPLIANT: YES
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Richardson RFPD | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 60-ST105C396MAK02 | 1307106-ST105C396MAK02 | 478-9345-ND | ST105C396MAK02 | 32AK8538 |
| Product Name | 39UF 50V Capacitor | Capacitors - Ceramic Capacitors | Ceramic Capacitors | Ceramic Capacitor - Multilayer | Capacitors Rohs Compliant Kyocera Avx |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Chip Capacitor | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | ||
| Capacitance Range | 39 microF | 39 microF | 39 microF | ||
| WVDC | 50 volts | 50 volts | 50 volts |