Kyocera Corporation Capacitors - Ceramic Capacitors SV07GC473KAR

Description
Win Source Part Number: 1302959-SV07GC473KAR Category: Capacitors>Ceramic Capacitors Series: SV Features: High Voltage Package: Bulk Applications: General Purpose Height - Seated (Max): 0.500" (12.70mm) Standard Package: 200 Capacitance: 0.047 µF Tolerance: ±10% Voltage - Rated: 2000V (2kV) Temperature Coefficient: X7R Lead Spacing: 0.476" (12.10mm) Lead Style: Straight Mounting Type: Through Hole Package / Case: Radial Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.571" L x 0.200" W (14.50mm x 5.08mm) ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.24.0060 Mfr: KYOCERA AVX Other Names: 478-4049
Request a Quote Datasheet
Description
Win Source Part Number: 1302959-SV07GC473KAR Category: Capacitors>Ceramic Capacitors Series: SV Features: High Voltage Package: Bulk Applications: General Purpose Height - Seated (Max): 0.500" (12.70mm) Standard Package: 200 Capacitance: 0.047 µF Tolerance: ±10% Voltage - Rated: 2000V (2kV) Temperature Coefficient: X7R Lead Spacing: 0.476" (12.10mm) Lead Style: Straight Mounting Type: Through Hole Package / Case: Radial Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.571" L x 0.200" W (14.50mm x 5.08mm) ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.24.0060 Mfr: KYOCERA AVX Other Names: 478-4049
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Ceramic Capacitors - 1302959-SV07GC473KAR - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1302959-SV07GC473KAR
Capacitors - Ceramic Capacitors 1302959-SV07GC473KAR
Win Source Part Number: 1302959-SV07GC473KAR Category: Capacitors>Ceramic Capacitors Series: SV Features: High Voltage Package: Bulk Applications: General Purpose Height - Seated (Max): 0.500" (12.70mm) Standard Package: 200 Capacitance: 0.047 µF Tolerance: ±10% Voltage - Rated: 2000V (2kV) Temperature Coefficient: X7R Lead Spacing: 0.476" (12.10mm) Lead Style: Straight Mounting Type: Through Hole Package / Case: Radial Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.571" L x 0.200" W (14.50mm x 5.08mm) ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.24.0060 Mfr: KYOCERA AVX Other Names: 478-4049

Win Source Part Number: 1302959-SV07GC473KAR
Category: Capacitors>Ceramic Capacitors
Series: SV
Features: High Voltage
Package: Bulk
Applications: General Purpose
Height - Seated (Max): 0.500" (12.70mm)
Standard Package: 200
Capacitance: 0.047 µF
Tolerance: ±10%
Voltage - Rated: 2000V (2kV)
Temperature Coefficient: X7R
Lead Spacing: 0.476" (12.10mm)
Lead Style: Straight
Mounting Type: Through Hole
Package / Case: Radial
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.571" L x 0.200" W (14.50mm x 5.08mm)
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.24.0060
Mfr: KYOCERA AVX
Other Names: 478-4049

Buy Now Datasheet
Ceramic Capacitors - 478-4049-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-4049-ND
Ceramic Capacitors 478-4049-ND
0.047µF ±10% 2000V (2kV) Ceramic Capacitor X7R Radial

0.047µF ±10% 2000V (2kV) Ceramic Capacitor X7R Radial

Buy Now Datasheet
Singapore, Singapore
0.047uF 2000V Capacitor
60-SV07GC473KAR
0.047uF 2000V Capacitor 60-SV07GC473KAR
Cap Ceramic 0.047uF 2000V X7R 10% Radial 12.1mm 125°C Low ESR Bulk Product overview: SV07GC473KAR from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.047uF, 2000V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.047uF, 2000V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SV07GC473KAR can be used for catalog matching and distributor lookup.

Cap Ceramic 0.047uF 2000V X7R 10% Radial 12.1mm 125°C Low ESR Bulk Product overview: SV07GC473KAR from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.047uF, 2000V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.047uF, 2000V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SV07GC473KAR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - SV07GC473KAR - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
SV07GC473KAR
Ceramic Capacitors SV07GC473KAR
CAP CER 0.047UF 2KV X7R RADIAL

CAP CER 0.047UF 2KV X7R RADIAL

Supplier's Site Datasheet
Ceramic Capacitor 0.047Uf 2000V, X7R, 10%, Radial; Capacitance Kyocera Avx - 09R2466 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.047Uf 2000V, X7R, 10%, Radial; Capacitance Kyocera Avx
09R2466
Ceramic Capacitor 0.047Uf 2000V, X7R, 10%, Radial; Capacitance Kyocera Avx 09R2466
CERAMIC CAPACITOR 0.047UF 2000V, X7R, 10%, RADIAL; Capacitance:47000pF; Voltage(DC):2kV; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Dielectric Characteristic:X7R; Lead Spacing:12.1mm; Product Range:SV Series RoHS Compliant: Yes

CERAMIC CAPACITOR 0.047UF 2000V, X7R, 10%, RADIAL; Capacitance:47000pF; Voltage(DC):2kV; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Dielectric Characteristic:X7R; Lead Spacing:12.1mm; Product Range:SV Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1302959-SV07GC473KAR 478-4049-ND 60-SV07GC473KAR SV07GC473KAR 09R2466
Product Name Capacitors - Ceramic Capacitors Ceramic Capacitors 0.047uF 2000V Capacitor Ceramic Capacitors Ceramic Capacitor 0.047Uf 2000V, X7R, 10%, Radial; Capacitance Kyocera Avx
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Range 0.0470 microF 0.0470 microF 0.0470 microF 0.0470 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 2000 volts 2000 volts 2000 volts 2000 volts 2000 volts
WVAC 2000 volts 2000 volts 2000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-426-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 270000 microF
View Details
Film Paper Film Capacitors - 104PMB302KA# - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
Power Electronic Capacitor - W3M(WAG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - C11CF0R1C-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details