Vishay Intertechnology, Inc. Tantalum Capacitors STE240-125T4KI

Description
240µF Hermetically Sealed Tantalum Capacitors 125V Axial, Can 800mOhm
Request a Quote Datasheet
Description
240µF Hermetically Sealed Tantalum Capacitors 125V Axial, Can 800mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - STE240-125T4KI-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
STE240-125T4KI-ND
Tantalum Capacitors STE240-125T4KI-ND
240µF Hermetically Sealed Tantalum Capacitors 125V Axial, Can 800mOhm

240µF Hermetically Sealed Tantalum Capacitors 125V Axial, Can 800mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - STE240-125T4KI - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
STE240-125T4KI
Capacitors - Tantalum Capacitors STE240-125T4KI
CAP TANT 240UF 10% 125V AXIAL

CAP TANT 240UF 10% 125V AXIAL

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number STE240-125T4KI-ND STE240-125T4KI
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Capacitance Range 240 microF 240 microF
Capacitance Tolerance 10 (+/- %)
Mounting Style Through Hole Through Hole; Axial, Can
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-412-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 200000 microF
View Details
Capacitive Voltage-reduction Capacitors - W48(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Tantalum Capacitors - T491D106K035AS-F-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers