Kyocera Corporation Ceramic Capacitors SV08AC224KAR

Description
0.22µF ±10% 1000V (1kV) Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
0.22µF ±10% 1000V (1kV) Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-4050-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-4050-ND
Ceramic Capacitors 478-4050-ND
0.22µF ±10% 1000V (1kV) Ceramic Capacitor X7R Radial

0.22µF ±10% 1000V (1kV) Ceramic Capacitor X7R Radial

Buy Now Datasheet
Ceramic Capacitor 0.22Uf 1000V, X7R, 10%, Radial; Capacitance Kyocera Avx - 09R2467 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.22Uf 1000V, X7R, 10%, Radial; Capacitance Kyocera Avx
09R2467
Ceramic Capacitor 0.22Uf 1000V, X7R, 10%, Radial; Capacitance Kyocera Avx 09R2467
CERAMIC CAPACITOR 0.22UF 1000V, X7R, 10%, RADIAL; Capacitance:0.22µF; Voltage(DC):1kV; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Dielectric Characteristic:X7R; Lead Spacing:15.6mm; Product Range:SV Series RoHS Compliant: Yes

CERAMIC CAPACITOR 0.22UF 1000V, X7R, 10%, RADIAL; Capacitance:0.22µF; Voltage(DC):1kV; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Dielectric Characteristic:X7R; Lead Spacing:15.6mm; Product Range:SV Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 478-4050-ND 09R2467
Product Name Ceramic Capacitors Ceramic Capacitor 0.22Uf 1000V, X7R, 10%, Radial; Capacitance Kyocera Avx
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin
Applications General Purpose; High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.2200 microF 0.2200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2206 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 0603J0100151JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Ceramic Capacitors - M22G182J2-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Electronic Capacitor - W3B(WLM series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details