KYOCERA AVX Components Corporation Ceramic Capacitors SR897C103MARTR1

Description
10000pF ±20% 500V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
10000pF ±20% 500V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - SR897C103MARTR1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
SR897C103MARTR1-ND
Ceramic Capacitors SR897C103MARTR1-ND
10000pF ±20% 500V Ceramic Capacitor X7R Radial

10000pF ±20% 500V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Ceramic Capacitors - SR897C103MARTR1 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
SR897C103MARTR1
Ceramic Capacitors SR897C103MARTR1
CAP CER 10000PF 500V X7R RADIAL

CAP CER 10000PF 500V X7R RADIAL

Supplier's Site Datasheet
Skycaps / T&r Rohs Compliant Kyocera Avx - 65M4646 - Newark, An Avnet Company
Chicago, IL, United States
Skycaps / T&r Rohs Compliant Kyocera Avx
65M4646
Skycaps / T&r Rohs Compliant Kyocera Avx 65M4646
SKYCAPS / T&R ROHS COMPLIANT: YES

SKYCAPS / T&R ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number SR897C103MARTR1-ND SR897C103MARTR1 65M4646
Product Name Ceramic Capacitors Ceramic Capacitors Skycaps / T&r Rohs Compliant Kyocera Avx
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Capacitors - Ceramic Capacitors - 1131800-C11AH1R8B-9UN-X1T - Win Source Electronics
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 1.80E-6 microF
View Details
2 suppliers
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2225 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C133U050AB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers