The ST400V450H042 is an aluminum electrolytic capacitor designed for high-energy strobe-flash applications, rated for 450 Vdc with a capacitance of 40 µF and a maximum ESR of 2.30 Ω at 25 °C and 120 Hz. It features a radial snap-in terminal style, with a case diameter of 22 mm and length of 40 mm. The capacitor operates across a temperature range of -40 °C to +55 °C and is rated for more than 30 million full discharges in typical use. Insulation is PVC or PET, with PET used for date codes after December 2019. The part withstands vibration up to 10 g at 10-55 Hz and meets shelf life specifications of 500 hours at 55 °C.
CAP ALUM 450V POLAR
55 °C Strobe-Flash, Long-Life, 360 & 450 V Aluminum
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | ST400V450H042 | 338-ST400V450H042-ND | 2002-ST400V450H042 |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -40 to 55 C (-40 to 131 F) | -40 to 55 C (-40 to 131 F) | 55 C (131 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic |
| Capacitance Range | 40 microF | ||
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |