Kyocera Corporation 1uF 1000V Capacitor SV09AC105KAR

Description
Cap Ceramic 1uF 1000V X7R 10% Radial 17.1mm 125°C Low ESR Bulk Product overview: SV09AC105KAR from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1uF, 1000V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1uF, 1000V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SV09AC105KAR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Ceramic 1uF 1000V X7R 10% Radial 17.1mm 125°C Low ESR Bulk Product overview: SV09AC105KAR from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1uF, 1000V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1uF, 1000V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SV09AC105KAR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1uF 1000V Capacitor
60-SV09AC105KAR
1uF 1000V Capacitor 60-SV09AC105KAR
Cap Ceramic 1uF 1000V X7R 10% Radial 17.1mm 125°C Low ESR Bulk Product overview: SV09AC105KAR from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1uF, 1000V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1uF, 1000V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SV09AC105KAR can be used for catalog matching and distributor lookup.

Cap Ceramic 1uF 1000V X7R 10% Radial 17.1mm 125°C Low ESR Bulk Product overview: SV09AC105KAR from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1uF, 1000V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1uF, 1000V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SV09AC105KAR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 1302949-SV09AC105KAR - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1302949-SV09AC105KAR
Capacitors - Ceramic Capacitors 1302949-SV09AC105KAR
Win Source Part Number: 1302949-SV09AC105KAR Category: Capacitors>Ceramic Capacitors Series: SV Features: High Voltage Package: Bulk Applications: General Purpose Height - Seated (Max): 0.720" (18.30mm) Standard Package: 50 Capacitance: 1 µF Tolerance: ±10% Voltage - Rated: 1000V (1kV) Temperature Coefficient: X7R Lead Spacing: 0.673" (17.10mm) Lead Style: Straight Mounting Type: Through Hole Package / Case: Radial Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.772" L x 0.200" W (19.60mm x 5.08mm) ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.24.0060 Mfr: KYOCERA AVX Other Names: 478-4051,Q6449109

Win Source Part Number: 1302949-SV09AC105KAR
Category: Capacitors>Ceramic Capacitors
Series: SV
Features: High Voltage
Package: Bulk
Applications: General Purpose
Height - Seated (Max): 0.720" (18.30mm)
Standard Package: 50
Capacitance: 1 µF
Tolerance: ±10%
Voltage - Rated: 1000V (1kV)
Temperature Coefficient: X7R
Lead Spacing: 0.673" (17.10mm)
Lead Style: Straight
Mounting Type: Through Hole
Package / Case: Radial
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.772" L x 0.200" W (19.60mm x 5.08mm)
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.24.0060
Mfr: KYOCERA AVX
Other Names: 478-4051,Q6449109

Buy Now Datasheet
Ceramic Capacitors - 478-4051-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-4051-ND
Ceramic Capacitors 478-4051-ND
1µF ±10% 1000V (1kV) Ceramic Capacitor X7R Radial

1µF ±10% 1000V (1kV) Ceramic Capacitor X7R Radial

Buy Now Datasheet
Ceramic Capacitor 1Uf, 1000V, X7R, 10%, Radial; Capacitance Kyocera Avx - 09R2468 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 1Uf, 1000V, X7R, 10%, Radial; Capacitance Kyocera Avx
09R2468
Ceramic Capacitor 1Uf, 1000V, X7R, 10%, Radial; Capacitance Kyocera Avx 09R2468
CERAMIC CAPACITOR 1UF, 1000V, X7R, 10%, RADIAL; Capacitance:1µF; Voltage(DC):1kV; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Dielectric Characteristic:X7R; Lead Spacing:17.1mm; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes

CERAMIC CAPACITOR 1UF, 1000V, X7R, 10%, RADIAL; Capacitance:1µF; Voltage(DC):1kV; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Dielectric Characteristic:X7R; Lead Spacing:17.1mm; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 60-SV09AC105KAR 1302949-SV09AC105KAR 478-4051-ND 09R2468
Product Name 1uF 1000V Capacitor Capacitors - Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor 1Uf, 1000V, X7R, 10%, Radial; Capacitance Kyocera Avx
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; PC Pin
RoHS Compliant Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 1000 volts 1000 volts 1000 volts 1000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2211 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - M39014/011334 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details