Knowles Ceramic Capacitors SV2220BB226M101LLW-5R

Description
22µF ±20% 100V Ceramic Capacitor X7R Stacked SMD, 5 L-Lead
Request a Quote Datasheet
Description
22µF ±20% 100V Ceramic Capacitor X7R Stacked SMD, 5 L-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1763-SV2220BB226M101LLW-5R-ND - DigiKey
Thief River Falls, MN, United States
22µF ±20% 100V Ceramic Capacitor X7R Stacked SMD, 5 L-Lead

22µF ±20% 100V Ceramic Capacitor X7R Stacked SMD, 5 L-Lead

Buy Now Datasheet
Ceramic Capacitors - SV2220BB226M101LLW-5R - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
SV2220BB226M101LLW-5R
Ceramic Capacitors SV2220BB226M101LLW-5R
CAP CER 22UF 100V X7R SMD

CAP CER 22UF 100V X7R SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 1763-SV2220BB226M101LLW-5R-ND SV2220BB226M101LLW-5R
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor; Chip Capacitor Leaded Capacitor; Chip Capacitor; Surface Mount, MLCC
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 22 microF 22 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 116278 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive; Telephone equipment
View Details
Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter - 70K8309 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.0680 microF
WVAC 250 volts
View Details
Aluminum Electrolytic Capacitors - 226AVD050MER-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers