Kyocera Corporation Ceramic Capacitors SV09KC183KAA

Description
0.018µF ±10% 5000V (5kV) Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
0.018µF ±10% 5000V (5kV) Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - SV09KC183KAA-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
SV09KC183KAA-ND
Ceramic Capacitors SV09KC183KAA-ND
0.018µF ±10% 5000V (5kV) Ceramic Capacitor X7R Radial

0.018µF ±10% 5000V (5kV) Ceramic Capacitor X7R Radial

Buy Now Datasheet
Singapore, Singapore
0.018UF 5KV Capacitor
60-SV09KC183KAA
0.018UF 5KV Capacitor 60-SV09KC183KAA
CAP CER 0.018UF 5KV X7R RADIAL Product overview: SV09KC183KAA from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.018UF, 5KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.018UF, 5KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SV09KC183KAA can be used for catalog matching and distributor lookup.

CAP CER 0.018UF 5KV X7R RADIAL Product overview: SV09KC183KAA from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.018UF, 5KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.018UF, 5KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SV09KC183KAA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 1302965-SV09KC183KAA - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1302965-SV09KC183KAA
Capacitors - Ceramic Capacitors 1302965-SV09KC183KAA
Win Source Part Number: 1302965-SV09KC183KAA Category: Capacitors>Ceramic Capacitors Series: SV Features: High Voltage Package: Bulk Applications: General Purpose Height - Seated (Max): 0.720" (18.30mm) Standard Package: 50 Capacitance: 0.018 µF Tolerance: ±10% Voltage - Rated: 5000V (5kV) Temperature Coefficient: X7R Lead Spacing: 0.675" (17.14mm) Lead Style: Straight Mounting Type: Through Hole Package / Case: Radial Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.770" L x 0.270" W (19.56mm x 6.86mm) ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.24.0060 Mfr: KYOCERA AVX Other Names: Q7580327 RoHS Status: RoHS non-compliant

Win Source Part Number: 1302965-SV09KC183KAA
Category: Capacitors>Ceramic Capacitors
Series: SV
Features: High Voltage
Package: Bulk
Applications: General Purpose
Height - Seated (Max): 0.720" (18.30mm)
Standard Package: 50
Capacitance: 0.018 µF
Tolerance: ±10%
Voltage - Rated: 5000V (5kV)
Temperature Coefficient: X7R
Lead Spacing: 0.675" (17.14mm)
Lead Style: Straight
Mounting Type: Through Hole
Package / Case: Radial
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.770" L x 0.270" W (19.56mm x 6.86mm)
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.24.0060
Mfr: KYOCERA AVX
Other Names: Q7580327
RoHS Status: RoHS non-compliant

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Capacitors Capacitors Capacitors
Product Number SV09KC183KAA-ND 60-SV09KC183KAA 1302965-SV09KC183KAA
Product Name Ceramic Capacitors 0.018UF 5KV Capacitor Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose; High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0180 microF 0.0180 microF 0.0180 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - M15G479D2-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Ceramic Capacitors - 0603J0100471KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers