Kyocera Corporation Capacitors - Ceramic Capacitors SV03CC184KAR

Description
Win Source Part Number: 1302952-SV03CC184KAR Category: Capacitors>Ceramic Capacitors Series: SV Features: High Voltage Package: Bulk Applications: General Purpose Height - Seated (Max): 0.300" (7.62mm) Standard Package: 300 Capacitance: 0.18 µF Tolerance: ±10% Voltage - Rated: 630V Temperature Coefficient: X7R Lead Spacing: 0.275" (6.99mm) Lead Style: Straight Mounting Type: Through Hole Package / Case: Radial Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.370" L x 0.200" W (9.40mm x 5.08mm) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.24.0060 Mfr: KYOCERA AVX Other Names: 478-5625
Request a Quote Datasheet
Description
Win Source Part Number: 1302952-SV03CC184KAR Category: Capacitors>Ceramic Capacitors Series: SV Features: High Voltage Package: Bulk Applications: General Purpose Height - Seated (Max): 0.300" (7.62mm) Standard Package: 300 Capacitance: 0.18 µF Tolerance: ±10% Voltage - Rated: 630V Temperature Coefficient: X7R Lead Spacing: 0.275" (6.99mm) Lead Style: Straight Mounting Type: Through Hole Package / Case: Radial Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.370" L x 0.200" W (9.40mm x 5.08mm) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.24.0060 Mfr: KYOCERA AVX Other Names: 478-5625
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Ceramic Capacitors - 1302952-SV03CC184KAR - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1302952-SV03CC184KAR
Capacitors - Ceramic Capacitors 1302952-SV03CC184KAR
Win Source Part Number: 1302952-SV03CC184KAR Category: Capacitors>Ceramic Capacitors Series: SV Features: High Voltage Package: Bulk Applications: General Purpose Height - Seated (Max): 0.300" (7.62mm) Standard Package: 300 Capacitance: 0.18 µF Tolerance: ±10% Voltage - Rated: 630V Temperature Coefficient: X7R Lead Spacing: 0.275" (6.99mm) Lead Style: Straight Mounting Type: Through Hole Package / Case: Radial Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.370" L x 0.200" W (9.40mm x 5.08mm) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.24.0060 Mfr: KYOCERA AVX Other Names: 478-5625

Win Source Part Number: 1302952-SV03CC184KAR
Category: Capacitors>Ceramic Capacitors
Series: SV
Features: High Voltage
Package: Bulk
Applications: General Purpose
Height - Seated (Max): 0.300" (7.62mm)
Standard Package: 300
Capacitance: 0.18 µF
Tolerance: ±10%
Voltage - Rated: 630V
Temperature Coefficient: X7R
Lead Spacing: 0.275" (6.99mm)
Lead Style: Straight
Mounting Type: Through Hole
Package / Case: Radial
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.370" L x 0.200" W (9.40mm x 5.08mm)
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.24.0060
Mfr: KYOCERA AVX
Other Names: 478-5625

Buy Now Datasheet
Singapore, Singapore
0.18UF 630V Capacitor
60-SV03CC184KAR
0.18UF 630V Capacitor 60-SV03CC184KAR
CAP CER 0.18UF 630V X7R RADIAL Product overview: SV03CC184KAR from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.18UF, 630V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.18UF, 630V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SV03CC184KAR can be used for catalog matching and distributor lookup.

CAP CER 0.18UF 630V X7R RADIAL Product overview: SV03CC184KAR from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.18UF, 630V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.18UF, 630V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SV03CC184KAR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 478-5625-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-5625-ND
Ceramic Capacitors 478-5625-ND
0.18µF ±10% 630V Ceramic Capacitor X7R Radial

0.18µF ±10% 630V Ceramic Capacitor X7R Radial

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Capacitors Capacitors Capacitors
Product Number 1302952-SV03CC184KAR 60-SV03CC184KAR 478-5625-ND
Product Name Capacitors - Ceramic Capacitors 0.18UF 630V Capacitor Ceramic Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Range 0.1800 microF 0.1800 microF 0.1800 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
WVDC 630 volts 630 volts 630 volts
WVAC 630 volts 630 volts 630 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100150GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2224 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - P10G221K1-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details