Cornell Dubilier Aluminum Electrolytic Capacitors SS100M035ST

Description
10µF 35V Aluminum Electrolytic Capacitors Radial, Can 15.92Ohm @ 120Hz 1000 Hrs @ 85°C
Request a Quote Datasheet
Description
10µF 35V Aluminum Electrolytic Capacitors Radial, Can 15.92Ohm @ 120Hz 1000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - SS100M035ST-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
SS100M035ST-ND
Aluminum Electrolytic Capacitors SS100M035ST-ND
10µF 35V Aluminum Electrolytic Capacitors Radial, Can 15.92Ohm @ 120Hz 1000 Hrs @ 85°C

10µF 35V Aluminum Electrolytic Capacitors Radial, Can 15.92Ohm @ 120Hz 1000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - SS100M035ST - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
SS100M035ST
Capacitors - Aluminum Electrolytic Capacitors SS100M035ST
CAP ALUM 10UF 20% 35V RADIAL

CAP ALUM 10UF 20% 35V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number SS100M035ST-ND SS100M035ST
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100181JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4381 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C124U025BE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details