Kyocera Corporation Ceramic Capacitors SV13CC102JAR

Description
1000pF ±5% 630V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
1000pF ±5% 630V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-5385-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-5385-ND
Ceramic Capacitors 478-5385-ND
1000pF ±5% 630V Ceramic Capacitor X7R Radial

1000pF ±5% 630V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Ceramic Capacitors - SV13CC102JAR - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
SV13CC102JAR
Ceramic Capacitors SV13CC102JAR
CAP CER 1000PF 630V X7R RADIAL

CAP CER 1000PF 630V X7R RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 478-5385-ND SV13CC102JAR
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose; High Voltage Capacitor General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M15U103M5-F - ODG (Origin Data Global)
Specs
Technology Film Capacitors
Capacitance Type Fixed
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - 1608-1210J3K00820JCRTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose; High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1726011 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers