Kyocera Corporation 4700PF 3KV Capacitor SV03HC472MAR

Description
CAP CER 4700PF 3KV X7R RADIAL Product overview: SV03HC472MAR from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4700PF, 3KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4700PF, 3KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SV03HC472MAR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 4700PF 3KV X7R RADIAL Product overview: SV03HC472MAR from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4700PF, 3KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4700PF, 3KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SV03HC472MAR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
4700PF 3KV Capacitor
60-SV03HC472MAR
4700PF 3KV Capacitor 60-SV03HC472MAR
CAP CER 4700PF 3KV X7R RADIAL Product overview: SV03HC472MAR from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4700PF, 3KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4700PF, 3KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SV03HC472MAR can be used for catalog matching and distributor lookup.

CAP CER 4700PF 3KV X7R RADIAL Product overview: SV03HC472MAR from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4700PF, 3KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4700PF, 3KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SV03HC472MAR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 478-4042-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-4042-ND
Ceramic Capacitors 478-4042-ND
4700pF ±20% 3000V (3kV) Ceramic Capacitor X7R Radial

4700pF ±20% 3000V (3kV) Ceramic Capacitor X7R Radial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 1302917-SV03HC472MAR - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1302917-SV03HC472MAR
Capacitors - Ceramic Capacitors 1302917-SV03HC472MAR
Win Source Part Number: 1302917-SV03HC472MAR Category: Capacitors>Ceramic Capacitors Series: SV Features: High Voltage Package: Bulk Applications: General Purpose Height - Seated (Max): 0.300" (7.62mm) Standard Package: 300 Capacitance: 4700 pF Tolerance: ±20% Voltage - Rated: 3000V (3kV) Temperature Coefficient: X7R Lead Spacing: 0.275" (6.99mm) Lead Style: Straight Mounting Type: Through Hole Package / Case: Radial Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.370" L x 0.200" W (9.40mm x 5.08mm) ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.24.0060 Mfr: KYOCERA AVX Other Names: Q9066269,478-4042

Win Source Part Number: 1302917-SV03HC472MAR
Category: Capacitors>Ceramic Capacitors
Series: SV
Features: High Voltage
Package: Bulk
Applications: General Purpose
Height - Seated (Max): 0.300" (7.62mm)
Standard Package: 300
Capacitance: 4700 pF
Tolerance: ±20%
Voltage - Rated: 3000V (3kV)
Temperature Coefficient: X7R
Lead Spacing: 0.275" (6.99mm)
Lead Style: Straight
Mounting Type: Through Hole
Package / Case: Radial
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.370" L x 0.200" W (9.40mm x 5.08mm)
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.24.0060
Mfr: KYOCERA AVX
Other Names: Q9066269,478-4042

Buy Now Datasheet
Ceramic Capacitor 4700Pf 3000V, X7R, 20%, Radial; Capacitance Kyocera Avx - 09R2463 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 4700Pf 3000V, X7R, 20%, Radial; Capacitance Kyocera Avx
09R2463
Ceramic Capacitor 4700Pf 3000V, X7R, 20%, Radial; Capacitance Kyocera Avx 09R2463
CERAMIC CAPACITOR 4700PF 3000V, X7R, 20%, RADIAL; Capacitance:4700pF; Voltage(DC):3kV; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Dielectric Characteristic:X7R; Lead Spacing:6.99mm; Product Range:SV Series RoHS Compliant: Yes

CERAMIC CAPACITOR 4700PF 3000V, X7R, 20%, RADIAL; Capacitance:4700pF; Voltage(DC):3kV; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Dielectric Characteristic:X7R; Lead Spacing:6.99mm; Product Range:SV Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 60-SV03HC472MAR 478-4042-ND 1302917-SV03HC472MAR 09R2463
Product Name 4700PF 3KV Capacitor Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitor 4700Pf 3000V, X7R, 20%, Radial; Capacitance Kyocera Avx
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; PC Pin
RoHS Compliant Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0047 microF 0.0047 microF 0.0047 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter - 70K8309 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.0680 microF
WVAC 250 volts
View Details
Aluminum Electrolytic Capacitors - 2002-101C223U040AC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers