Kyocera Corporation 27UF 50V Capacitor ST205C276MAN03

Description
CAP CER 27UF 50V X7R 6DIP Product overview: ST205C276MAN03 from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 27UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 27UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-ST205C276MAN03 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 27UF 50V X7R 6DIP Product overview: ST205C276MAN03 from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 27UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 27UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-ST205C276MAN03 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
27UF 50V Capacitor
60-ST205C276MAN03
27UF 50V Capacitor 60-ST205C276MAN03
CAP CER 27UF 50V X7R 6DIP Product overview: ST205C276MAN03 from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 27UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 27UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-ST205C276MAN03 can be used for catalog matching and distributor lookup.

CAP CER 27UF 50V X7R 6DIP Product overview: ST205C276MAN03 from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 27UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 27UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-ST205C276MAN03 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 478-5074-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-5074-ND
Ceramic Capacitors 478-5074-ND
27µF ±20% 50V Ceramic Capacitor X7R Stacked DIP, 6 Lead

27µF ±20% 50V Ceramic Capacitor X7R Stacked DIP, 6 Lead

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 1302900-ST205C276MAN03 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1302900-ST205C276MAN03
Capacitors - Ceramic Capacitors 1302900-ST205C276MAN03
Win Source Part Number: 1302900-ST205C276MAN 03 Category: Capacitors>Ceramic Capacitors Series: TurboCap™ Features: Low ESL (Stacked) Package: Bulk Applications: SMPS Filtering, Bypass, Decoupling Height - Seated (Max): 0.220" (5.59mm) Standard Package: 48 Capacitance: 27 µF Tolerance: ±20% Voltage - Rated: 50V Temperature Coefficient: X7R Lead Spacing: 0.220" (5.59mm) Mounting Type: Through Hole Package / Case: Stacked DIP, 6 Lead Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.325" L x 0.300" W (8.26mm x 7.62mm) ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: KYOCERA AVX Other Names: 478-5074 RoHS Status: RoHS non-compliant

Win Source Part Number: 1302900-ST205C276MAN03
Category: Capacitors>Ceramic Capacitors
Series: TurboCap™
Features: Low ESL (Stacked)
Package: Bulk
Applications: SMPS Filtering, Bypass, Decoupling
Height - Seated (Max): 0.220" (5.59mm)
Standard Package: 48
Capacitance: 27 µF
Tolerance: ±20%
Voltage - Rated: 50V
Temperature Coefficient: X7R
Lead Spacing: 0.220" (5.59mm)
Mounting Type: Through Hole
Package / Case: Stacked DIP, 6 Lead
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.325" L x 0.300" W (8.26mm x 7.62mm)
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Mfr: KYOCERA AVX
Other Names: 478-5074
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Capacitor Ceramic, 27Uf, 50V, X7R, 20%, Dip; Capacitance Kyocera Avx - 10R5814 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic, 27Uf, 50V, X7R, 20%, Dip; Capacitance Kyocera Avx
10R5814
Capacitor Ceramic, 27Uf, 50V, X7R, 20%, Dip; Capacitance Kyocera Avx 10R5814
CAPACITOR CERAMIC, 27UF, 50V, X7R, 20%, DIP; Capacitance:27µF; Voltage(DC):50V; Capacitor Case / Package:SMD; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Stacking Height:7.24mm; Product Range:TurboCap Series RoHS Compliant: No

CAPACITOR CERAMIC, 27UF, 50V, X7R, 20%, DIP; Capacitance:27µF; Voltage(DC):50V; Capacitor Case / Package:SMD; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Stacking Height:7.24mm; Product Range:TurboCap Series RoHS Compliant: No

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 60-ST205C276MAN03 478-5074-ND 1302900-ST205C276MAN03 10R5814
Product Name 27UF 50V Capacitor Ceramic Capacitors Capacitors - Ceramic Capacitors Capacitor Ceramic, 27Uf, 50V, X7R, 20%, Dip; Capacitance Kyocera Avx
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 27 microF 27 microF 27 microF 27 microF
WVDC 50 volts 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101123U040AB2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Metallized polypropylene film AC motor capacitor (column, plastic case ) - W60(CBB60 series ) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; Home appliances, start capacitors, and more.
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525005P10HQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details