Kyocera Corporation Ceramic Capacitors SV09AC105KAA

Description
1µF ±10% 1000V (1kV) Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
1µF ±10% 1000V (1kV) Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-13118-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-13118-ND
Ceramic Capacitors 478-13118-ND
1µF ±10% 1000V (1kV) Ceramic Capacitor X7R Radial

1µF ±10% 1000V (1kV) Ceramic Capacitor X7R Radial

Buy Now Datasheet
Multilayer Ceramic Capacitor, Sv Series, 1 F, 10%, X7R, 1 Kv, Radial Leaded Rohs Compliant Kyocera Avx - 23T0280 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Sv Series, 1 F, 10%, X7R, 1 Kv, Radial Leaded Rohs Compliant Kyocera Avx
23T0280
Multilayer Ceramic Capacitor, Sv Series, 1 F, 10%, X7R, 1 Kv, Radial Leaded Rohs Compliant Kyocera Avx 23T0280
Multilayer Ceramic Capacitor, SV Series, 1 - F, - 10%, X7R, 1 kV, Radial Leaded RoHS Compliant: No

Multilayer Ceramic Capacitor, SV Series, 1 - F, - 10%, X7R, 1 kV, Radial Leaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 478-13118-ND 23T0280
Product Name Ceramic Capacitors Multilayer Ceramic Capacitor, Sv Series, 1 F, 10%, X7R, 1 Kv, Radial Leaded Rohs Compliant Kyocera Avx
Applications General Purpose; High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 1 microF
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2204 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 0603J0104P70BCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitors - 2002-101C264U050DG2DP - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Threaded Hole Type DC-Link Capacitor - WLS series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Frequency inverter servos, inverter welding machines and more.
Capacitance Range 1 to 250 microF
WVDC 500 to 2000 volts
View Details