Knowles Precision Devices Ceramic Capacitors SV2220BB276M500LLW-3

Description
27µF ±20% 50V Ceramic Capacitor X7R Stacked SMD, 3 L-Lead
Request a Quote Datasheet
Description
27µF ±20% 50V Ceramic Capacitor X7R Stacked SMD, 3 L-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1763-SV2220BB276M500LLW-3-ND - DigiKey
Thief River Falls, MN, United States
27µF ±20% 50V Ceramic Capacitor X7R Stacked SMD, 3 L-Lead

27µF ±20% 50V Ceramic Capacitor X7R Stacked SMD, 3 L-Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number 1763-SV2220BB276M500LLW-3-ND
Product Name Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
RoHS Compliant Yes
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 27 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 338-101C183U7R5AA0A-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Ceramic Capacitors - 0603J0106P80BCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminium Capacitors - 1701317 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details