Win Source Part Number: 1302955-SV05AC104KAR
Category: Capacitors>Ceramic Capacitors
Series: SV
Features: High Voltage
Package: Bulk
Applications: General Purpose
Height - Seated (Max): 0.402" (10.20mm)
Standard Package: 200
Capacitance: 0.1 µF
Tolerance: ±10%
Voltage - Rated: 1000V (1kV)
Temperature Coefficient: X7R
Lead Spacing: 0.375" (9.52mm)
Lead Style: Straight
Mounting Type: Through Hole
Package / Case: Radial
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.469" L x 0.200" W (11.90mm x 5.08mm)
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.24.0060
Mfr: KYOCERA AVX
Other Names: 478-4045
Cap Ceramic 0.1uF 1000V X7R 10% Radial 9.52mm 125°C Bulk Product overview: SV05AC104KAR from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1uF, 1000V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1uF, 1000V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SV05AC104KAR can be used for catalog matching and distributor lookup.
0.1µF ±10% 1000V (1kV) Ceramic Capacitor X7R Radial
CAP CER 0.1UF 1KV X7R RADIAL
CERAMIC CAPACITOR 0.1UF, 1000V, X7R, 10%, RADIAL; Capacitance:0.1µF; Voltage(DC):1kV; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7R; Lead Spacing:9.52mm; Product Range:SV Series RoHS Compliant: Yes
CAP CER 0.1UF 1KV X7R RADIAL
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1302955-SV05AC104KAR | 60-SV05AC104KAR | 478-4045-ND | SV05AC104KAR | 01P1399 | SV05AC104KAR |
| Product Name | Capacitors - Ceramic Capacitors | 0.1uF 1000V Capacitor | Ceramic Capacitors | Ceramic Capacitors | Ceramic Capacitor 0.1Uf, 1000V, X7R, 10%, Radial; Capacitance Kyocera Avx | Capacitors - Ceramic Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Capacitance Range | 0.1000 microF | 0.1000 microF | 0.1000 microF | 0.1000 microF | 0.1000 microF | |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | |
| WVDC | 1000 volts | 1000 volts | 1000 volts | 1000 volts | 1000 volts | 1000 volts |
| WVAC | 1000 volts | 1000 volts | 1000 volts |