Win Source Part Number: 1302912-SXP21C125KAA
Category: Capacitors>Ceramic Capacitors
Series: SXP
Features: High Temperature
Package: Bulk
Applications: SMPS Filtering
Height - Seated (Max): 0.210" (5.33mm)
Standard Package: 20
Capacitance: 1.2 µF
Tolerance: ±10%
Voltage - Rated: 100V
Temperature Coefficient: X7R
Lead Spacing: 0.330" (8.38mm)
Lead Style: Straight
Mounting Type: Through Hole
Package / Case: Radial
Temperature Range - Operating: -55°C ~ 200°C
Dimension: 0.402" L x 0.402" W (10.20mm x 10.20mm)
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0060
Mfr: KYOCERA AVX
Other Names: 478-6176
RoHS Status: RoHS non-compliant
CAP CER 1.2UF 100V X7R RADIAL Product overview: SXP21C125KAA from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2UF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1.2UF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SXP21C125KAA can be used for catalog matching and distributor lookup.
1.2µF ±10% 100V Ceramic Capacitor X7R Radial
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 1302912-SXP21C125KAA | 60-SXP21C125KAA | 478-6176-ND |
| Product Name | Capacitors - Ceramic Capacitors | 1.2UF 100V Capacitor | Ceramic Capacitors |
| Operating Temperature | -55 to 200 C (-67 to 392 F) | -55 to 200 C (-67 to 392 F) | -55 to 200 C (-67 to 392 F) |
| Capacitance Range | 1.2 microF | 1.2 microF | 1.2 microF |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | |
| WVDC | 100 volts | 100 volts | 100 volts |
| WVAC | 100 volts | 100 volts | 100 volts |