Kyocera Corporation Ceramic Capacitors ST121C126MAJ05

Description
12µF ±20% 100V Ceramic Capacitor X7R Stacked SMD, 10 J-Lead
Request a Quote Datasheet
Description
12µF ±20% 100V Ceramic Capacitor X7R Stacked SMD, 10 J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-6109-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-6109-ND
Ceramic Capacitors 478-6109-ND
12µF ±20% 100V Ceramic Capacitor X7R Stacked SMD, 10 J-Lead

12µF ±20% 100V Ceramic Capacitor X7R Stacked SMD, 10 J-Lead

Buy Now Datasheet
Singapore, Singapore
SMD 12UF 100V Capacitor
60-ST121C126MAJ05
SMD 12UF 100V Capacitor 60-ST121C126MAJ05
CAP CER 12UF 100V X7R SMD Product overview: ST121C126MAJ05 from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 12UF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 12UF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-ST121C126MAJ05 can be used for catalog matching and distributor lookup.

CAP CER 12UF 100V X7R SMD Product overview: ST121C126MAJ05 from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 12UF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 12UF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-ST121C126MAJ05 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 1302905-ST121C126MAJ05 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1302905-ST121C126MAJ05
Capacitors - Ceramic Capacitors 1302905-ST121C126MAJ05
Win Source Part Number: 1302905-ST121C126MAJ 05 Category: Capacitors>Ceramic Capacitors Series: TurboCap™ Features: Low ESL (Stacked) Package: Bulk Applications: SMPS Filtering, Bypass, Decoupling Standard Package: 1 Capacitance: 12 µF Tolerance: ±20% Voltage - Rated: 100V Temperature Coefficient: X7R Thickness (Max): 0.140" (3.56mm) Lead Style: J-Lead Mounting Type: Surface Mount, MLCC Package / Case: Stacked SMD, 10 J-Lead Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.575" L x 0.250" W (14.61mm x 6.35mm) ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: KYOCERA AVX Other Names: 478-6109 RoHS Status: RoHS non-compliant

Win Source Part Number: 1302905-ST121C126MAJ05
Category: Capacitors>Ceramic Capacitors
Series: TurboCap™
Features: Low ESL (Stacked)
Package: Bulk
Applications: SMPS Filtering, Bypass, Decoupling
Standard Package: 1
Capacitance: 12 µF
Tolerance: ±20%
Voltage - Rated: 100V
Temperature Coefficient: X7R
Thickness (Max): 0.140" (3.56mm)
Lead Style: J-Lead
Mounting Type: Surface Mount, MLCC
Package / Case: Stacked SMD, 10 J-Lead
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.575" L x 0.250" W (14.61mm x 6.35mm)
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Mfr: KYOCERA AVX
Other Names: 478-6109
RoHS Status: RoHS non-compliant

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Capacitors Capacitors Capacitors
Product Number 478-6109-ND 60-ST121C126MAJ05 1302905-ST121C126MAJ05
Product Name Ceramic Capacitors SMD 12UF 100V Capacitor Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Bypass
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 12 microF 12 microF 12 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-442-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 120000 microF
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitor - 101C523U050EF1B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 52000 microF
View Details
3 suppliers
Aluminium Capacitors - 1701201 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details