Vishay Intertechnology, Inc. 220UF 100V Capacitor STE220-100T3KI

Description
CAP TANT 220UF 10% 100V AXIAL Product overview: STE220-100T3KI from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220UF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 220UF, 100V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-STE220-100T3KI can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP TANT 220UF 10% 100V AXIAL Product overview: STE220-100T3KI from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220UF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 220UF, 100V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-STE220-100T3KI can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
220UF 100V Capacitor
59-STE220-100T3KI
220UF 100V Capacitor 59-STE220-100T3KI
CAP TANT 220UF 10% 100V AXIAL Product overview: STE220-100T3KI from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220UF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 220UF, 100V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-STE220-100T3KI can be used for catalog matching and distributor lookup.

CAP TANT 220UF 10% 100V AXIAL Product overview: STE220-100T3KI from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220UF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 220UF, 100V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-STE220-100T3KI can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - STE220-100T3KI-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
STE220-100T3KI-ND
Tantalum Capacitors STE220-100T3KI-ND
220µF Hermetically Sealed Tantalum Capacitors 100V Axial, Can 1.4Ohm

220µF Hermetically Sealed Tantalum Capacitors 100V Axial, Can 1.4Ohm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - 1350662-STE220-100T3KI - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Tantalum Capacitors
1350662-STE220-100T3KI
Capacitors - Tantalum Capacitors 1350662-STE220-100T3KI
Win Source Part Number: 1350662-STE220-100T3 KI Category: Capacitors - Tantalum Capacitors Series: SuperTan®, Extended STE Type: Hermetically Sealed Features: Wet Tantalum Package: Bulk Size / Dimension: 0.406" Dia x 0.766" L (10.31mm x 19.46mm) Standard Package: 20 Capacitance: 220 µF Tolerance: ±10% Voltage - Rated: 100 V ESR (Equivalent Series Resistance): 1.4Ohm Manufacturer Size Code: T3 Mounting Type: Through Hole Package / Case: Axial, Can Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 35 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.21.0020 Mfr: Vishay Sprague RoHS Status: RoHS non-compliant

Win Source Part Number: 1350662-STE220-100T3KI
Category: Capacitors - Tantalum Capacitors
Series: SuperTan®, Extended STE
Type: Hermetically Sealed
Features: Wet Tantalum
Package: Bulk
Size / Dimension: 0.406" Dia x 0.766" L (10.31mm x 19.46mm)
Standard Package: 20
Capacitance: 220 µF
Tolerance: ±10%
Voltage - Rated: 100 V
ESR (Equivalent Series Resistance): 1.4Ohm
Manufacturer Size Code: T3
Mounting Type: Through Hole
Package / Case: Axial, Can
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 35 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.21.0020
Mfr: Vishay Sprague
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Capacitors - Tantalum Capacitors - STE220-100T3KI - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
STE220-100T3KI
Capacitors - Tantalum Capacitors STE220-100T3KI
CAP TANT 220UF 10% 100V AXIAL

CAP TANT 220UF 10% 100V AXIAL

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 59-STE220-100T3KI STE220-100T3KI-ND 1350662-STE220-100T3KI STE220-100T3KI
Product Name 220UF 100V Capacitor Tantalum Capacitors Capacitors - Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Range 220 microF 220 microF 220 microF 220 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 100 volts 100 volts 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C364U7R5CJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
DC-Link Capacitor with plastic shell (Customized products) - WLR series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Electric drive control circuits and more.
Capacitance Range 80 to 2200 microF
WVDC 500 to 800 volts
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0106P80DCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details