Kyocera Corporation 0.1UF 1KV Capacitor SV07AC104KAR

Description
CAP CER 0.1UF 1KV X7R RADIAL Product overview: SV07AC104KAR from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1UF, 1KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1UF, 1KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SV07AC104KAR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 0.1UF 1KV X7R RADIAL Product overview: SV07AC104KAR from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1UF, 1KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1UF, 1KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SV07AC104KAR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
0.1UF 1KV Capacitor
60-SV07AC104KAR
0.1UF 1KV Capacitor 60-SV07AC104KAR
CAP CER 0.1UF 1KV X7R RADIAL Product overview: SV07AC104KAR from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1UF, 1KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1UF, 1KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SV07AC104KAR can be used for catalog matching and distributor lookup.

CAP CER 0.1UF 1KV X7R RADIAL Product overview: SV07AC104KAR from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1UF, 1KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1UF, 1KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SV07AC104KAR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 1302956-SV07AC104KAR - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1302956-SV07AC104KAR
Capacitors - Ceramic Capacitors 1302956-SV07AC104KAR
Win Source Part Number: 1302956-SV07AC104KAR Category: Capacitors>Ceramic Capacitors Series: SV Features: High Voltage Package: Bulk Applications: General Purpose Height - Seated (Max): 0.500" (12.70mm) Standard Package: 200 Capacitance: 0.1 µF Tolerance: ±10% Voltage - Rated: 1000V (1kV) Temperature Coefficient: X7R Lead Spacing: 0.476" (12.10mm) Lead Style: Straight Mounting Type: Through Hole Package / Case: Radial Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.571" L x 0.200" W (14.50mm x 5.08mm) ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.24.0060 Mfr: KYOCERA AVX Other Names: 478-4048

Win Source Part Number: 1302956-SV07AC104KAR
Category: Capacitors>Ceramic Capacitors
Series: SV
Features: High Voltage
Package: Bulk
Applications: General Purpose
Height - Seated (Max): 0.500" (12.70mm)
Standard Package: 200
Capacitance: 0.1 µF
Tolerance: ±10%
Voltage - Rated: 1000V (1kV)
Temperature Coefficient: X7R
Lead Spacing: 0.476" (12.10mm)
Lead Style: Straight
Mounting Type: Through Hole
Package / Case: Radial
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.571" L x 0.200" W (14.50mm x 5.08mm)
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.24.0060
Mfr: KYOCERA AVX
Other Names: 478-4048

Buy Now Datasheet
Ceramic Capacitors - 478-4048-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-4048-ND
Ceramic Capacitors 478-4048-ND
0.1µF ±10% 1000V (1kV) Ceramic Capacitor X7R Radial

0.1µF ±10% 1000V (1kV) Ceramic Capacitor X7R Radial

Buy Now Datasheet
Ceramic Capacitors - SV07AC104KAR - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
SV07AC104KAR
Ceramic Capacitors SV07AC104KAR
CAP CER 0.1UF 1KV X7R RADIAL

CAP CER 0.1UF 1KV X7R RADIAL

Supplier's Site Datasheet
Ceramic Capacitor 0.1Uf, 1000V, X7R, 10%, Radial; Capacitance Kyocera Avx - 09R2465 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.1Uf, 1000V, X7R, 10%, Radial; Capacitance Kyocera Avx
09R2465
Ceramic Capacitor 0.1Uf, 1000V, X7R, 10%, Radial; Capacitance Kyocera Avx 09R2465
CERAMIC CAPACITOR 0.1UF, 1000V, X7R, 10%, RADIAL; Capacitance:0.1µF; Voltage(DC):1kV; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7R; Lead Spacing:12.1mm; Product Range:SV Series RoHS Compliant: Yes

CERAMIC CAPACITOR 0.1UF, 1000V, X7R, 10%, RADIAL; Capacitance:0.1µF; Voltage(DC):1kV; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7R; Lead Spacing:12.1mm; Product Range:SV Series RoHS Compliant: Yes

Supplier's Site Datasheet
Multilayer Ceramic Capacitor, Sv Series, 0.1 F, 10%, X7R, 1 Kv, Radial Leaded Rohs Compliant Kyocera Avx - 27W2148 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Sv Series, 0.1 F, 10%, X7R, 1 Kv, Radial Leaded Rohs Compliant Kyocera Avx
27W2148
Multilayer Ceramic Capacitor, Sv Series, 0.1 F, 10%, X7R, 1 Kv, Radial Leaded Rohs Compliant Kyocera Avx 27W2148
Multilayer Ceramic Capacitor, SV Series, 0.1 - F, - 10%, X7R, 1 kV, Radial Leaded RoHS Compliant: Yes

Multilayer Ceramic Capacitor, SV Series, 0.1 - F, - 10%, X7R, 1 kV, Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-SV07AC104KAR 1302956-SV07AC104KAR 478-4048-ND SV07AC104KAR 09R2465 27W2148
Product Name 0.1UF 1KV Capacitor Capacitors - Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor 0.1Uf, 1000V, X7R, 10%, Radial; Capacitance Kyocera Avx Multilayer Ceramic Capacitor, Sv Series, 0.1 F, 10%, X7R, 1 Kv, Radial Leaded Rohs Compliant Kyocera Avx
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor; Radial Leaded Leaded Capacitor
RoHS Compliant Yes Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725859 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-699-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.50E6 microF
View Details
Ceramic Capacitors - CK06BX105M - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers