Kyocera Corporation Capacitors - Ceramic Capacitors SV09AA683KBA

Description
Win Source Part Number: 1302957-SV09AA683KBA Category: Capacitors>Ceramic Capacitors Series: SV Features: High Voltage Package: Bulk Applications: General Purpose Height - Seated (Max): 0.720" (18.30mm) Standard Package: 50 Capacitance: 0.068 µF Tolerance: ±10% Voltage - Rated: 1000V (1kV) Temperature Coefficient: C0G, NP0 Lead Spacing: 0.673" (17.10mm) Lead Style: Straight Mounting Type: Through Hole Package / Case: Radial Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.772" L x 0.200" W (19.60mm x 5.08mm) ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.24.0060 Mfr: KYOCERA AVX RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1302957-SV09AA683KBA Category: Capacitors>Ceramic Capacitors Series: SV Features: High Voltage Package: Bulk Applications: General Purpose Height - Seated (Max): 0.720" (18.30mm) Standard Package: 50 Capacitance: 0.068 µF Tolerance: ±10% Voltage - Rated: 1000V (1kV) Temperature Coefficient: C0G, NP0 Lead Spacing: 0.673" (17.10mm) Lead Style: Straight Mounting Type: Through Hole Package / Case: Radial Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.772" L x 0.200" W (19.60mm x 5.08mm) ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.24.0060 Mfr: KYOCERA AVX RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Ceramic Capacitors - 1302957-SV09AA683KBA - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1302957-SV09AA683KBA
Capacitors - Ceramic Capacitors 1302957-SV09AA683KBA
Win Source Part Number: 1302957-SV09AA683KBA Category: Capacitors>Ceramic Capacitors Series: SV Features: High Voltage Package: Bulk Applications: General Purpose Height - Seated (Max): 0.720" (18.30mm) Standard Package: 50 Capacitance: 0.068 µF Tolerance: ±10% Voltage - Rated: 1000V (1kV) Temperature Coefficient: C0G, NP0 Lead Spacing: 0.673" (17.10mm) Lead Style: Straight Mounting Type: Through Hole Package / Case: Radial Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.772" L x 0.200" W (19.60mm x 5.08mm) ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.24.0060 Mfr: KYOCERA AVX RoHS Status: RoHS non-compliant

Win Source Part Number: 1302957-SV09AA683KBA
Category: Capacitors>Ceramic Capacitors
Series: SV
Features: High Voltage
Package: Bulk
Applications: General Purpose
Height - Seated (Max): 0.720" (18.30mm)
Standard Package: 50
Capacitance: 0.068 µF
Tolerance: ±10%
Voltage - Rated: 1000V (1kV)
Temperature Coefficient: C0G, NP0
Lead Spacing: 0.673" (17.10mm)
Lead Style: Straight
Mounting Type: Through Hole
Package / Case: Radial
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.772" L x 0.200" W (19.60mm x 5.08mm)
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.24.0060
Mfr: KYOCERA AVX
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Singapore, Singapore
0.068UF 1KV Capacitor
60-SV09AA683KBA
0.068UF 1KV Capacitor 60-SV09AA683KBA
CAP CER 0.068UF 1KV NP0 RADIAL Product overview: SV09AA683KBA from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.068UF, 1KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.068UF, 1KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SV09AA683KBA can be used for catalog matching and distributor lookup.

CAP CER 0.068UF 1KV NP0 RADIAL Product overview: SV09AA683KBA from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.068UF, 1KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.068UF, 1KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SV09AA683KBA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - SV09AA683KBA-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
SV09AA683KBA-ND
Ceramic Capacitors SV09AA683KBA-ND
0.068µF ±10% 1000V (1kV) Ceramic Capacitor C0G, NP0 Radial

0.068µF ±10% 1000V (1kV) Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Capacitors Capacitors Capacitors
Product Number 1302957-SV09AA683KBA 60-SV09AA683KBA SV09AA683KBA-ND
Product Name Capacitors - Ceramic Capacitors 0.068UF 1KV Capacitor Ceramic Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Range 0.0680 microF 0.0680 microF 0.0680 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
WVDC 1000 volts 1000 volts
WVAC 1000 volts 1000 volts 1000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C124U025BE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 0603J0100470FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details