Cap Ceramic 0.01uF 1000V X7R 10% Radial 4.32mm 125°C Low ESR Bulk Product overview: SV01AC103KAR from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.01uF, 1000V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.01uF, 1000V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SV01AC103KAR can be used for catalog matching and distributor lookup.
Win Source Part Number: 1302941-SV01AC103KAR
Category: Capacitors>Ceramic Capacitors
Series: SV
Features: High Voltage
Package: Bulk
Applications: General Purpose
Height - Seated (Max): 0.220" (5.59mm)
Standard Package: 300
Capacitance: 10000 pF
Tolerance: ±10%
Voltage - Rated: 1000V (1kV)
Temperature Coefficient: X7R
Lead Spacing: 0.170" (4.32mm)
Lead Style: Straight
Mounting Type: Through Hole
Package / Case: Radial
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.250" L x 0.200" W (6.35mm x 5.08mm)
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.24.0060
Mfr: KYOCERA AVX
Other Names: 478-4035
10000pF ±10% 1000V (1kV) Ceramic Capacitor X7R Radial
CERAMIC CAPACITOR 0.01UF 1000V, X7R, 10%, RADIAL; Capacitance:10000pF;
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 60-SV01AC103KAR | 1302941-SV01AC103KAR | 478-4035-ND | 01P2920 |
| Product Name | 0.01uF 1000V Capacitor | Capacitors - Ceramic Capacitors | Ceramic Capacitors | Ceramic Capacitor 0.01Uf 1000V, X7R, 10%, Radial; Capacitance Kyocera Avx |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; PC Pin | |
| RoHS Compliant | Yes | Yes | ||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | ||
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) |
| WVDC | 1000 volts | 1000 volts | 1000 volts | 1000 volts |