Kyocera Corporation Ceramic Capacitors SV17KC273KAR

Description
0.027µF ±10% 5000V (5kV) Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
0.027µF ±10% 5000V (5kV) Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-6833-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-6833-ND
Ceramic Capacitors 478-6833-ND
0.027µF ±10% 5000V (5kV) Ceramic Capacitor X7R Radial

0.027µF ±10% 5000V (5kV) Ceramic Capacitor X7R Radial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - SV17KC273KAR - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
SV17KC273KAR
Capacitors - Ceramic Capacitors SV17KC273KAR
CAP CER 0.027UF 5KV X7R RADIAL

CAP CER 0.027UF 5KV X7R RADIAL

Supplier's Site
Ceramic Capacitors - SV17KC273KAR - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
SV17KC273KAR
Ceramic Capacitors SV17KC273KAR
CAP CER 0.027UF 5KV X7R RADIAL

CAP CER 0.027UF 5KV X7R RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 478-6833-ND SV17KC273KAR SV17KC273KAR
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose; High Voltage Capacitor General Purpose; General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0270 microF 0.0270 microF 0.0270 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-1210Y6300272JCRTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4373 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Film Paper Film Capacitors - 105PPB250K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
2 suppliers