Vishay Intertechnology, Inc. Tantalum Capacitors STE1000-60T4KI

Description
1000µF Hermetically Sealed Tantalum Capacitors 60V Axial, Can 500mOhm
Request a Quote Datasheet
Description
1000µF Hermetically Sealed Tantalum Capacitors 60V Axial, Can 500mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - STE1000-60T4KI-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
STE1000-60T4KI-ND
Tantalum Capacitors STE1000-60T4KI-ND
1000µF Hermetically Sealed Tantalum Capacitors 60V Axial, Can 500mOhm

1000µF Hermetically Sealed Tantalum Capacitors 60V Axial, Can 500mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - STE1000-60T4KI - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
STE1000-60T4KI
Capacitors - Tantalum Capacitors STE1000-60T4KI
CAP TANT 1000UF 10% 60V AXIAL

CAP TANT 1000UF 10% 60V AXIAL

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number STE1000-60T4KI-ND STE1000-60T4KI
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Capacitance Range 1000 microF 1000 microF
Capacitance Tolerance 10 (+/- %)
Mounting Style Through Hole Through Hole; Axial, Can
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2204 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C523U040BC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Metallized polypropylene film interference suppression capacitor(class Y2) - W43( Y2 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; New energy vehicles (OBC), Plug-in battery charger (OBC) and more.
View Details